- Capacitance
- Manufacturer
- Voltage
- Manufacturer Part Number
- Polarity
- Length
- Dielectric Material
- Packing Method
- ECCN Code
- Series
- Leakage Current
- Terminal Shape
Attribute column
Manufacturer
Cornell Dubilier Electronics Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAS105K050P1A-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Tantalum | - | - | -55°C~125°C | Bulk | 2013 | TAS | 0.135Diax0.286L 3.43mmx7.26mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 1μF | 50V | TR | - | - | - | - | Polar | - | - | 510 μm | 400nA | - | 0.02 | 2 % | A | General Purpose | 3.18mm | - | - | 10.72mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TDC226K025NSF-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2013 | TDC | 0.250Dia 6.35mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 22μF | 25V | TR | - | - | 3.17mm | - | Polar | 0.125 3.18mm | - | 510 μm | 4.4μA | - | 0.06 | 6 % | F | General Purpose | 6.35mm | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() T491A224K035AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | - | 16.187578mg | 35V | -55°C~125°C | Bulk | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 0.22μF | - | TR, 7 INCH | 3216 | 1206 | - | - | - | - | 35V | - | 500nA | - | 0.04 | 4 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() T491D156K020AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 20V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 15μF | - | TR, 7 INCH | 7343 | 2917 | - | - | - | - | 20V | - | 3μA | - | 0.06 | 6 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | ||
![]() TAC226K020P06-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | Tantalum | - | 20V | -55°C~125°C | Tape & Reel (TR) | 2005 | TAC | 0.180Diax0.420L 4.57mmx10.67mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Molded | - | 125°C | -55°C | - | - | 22μF | 20V | - | - | - | - | - | - | - | - | 510 μm | 3.5μA | - | - | 6 % | 6 | General Purpose | 4.57mm | - | - | 10.668mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAC225K025P02-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | Tantalum | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | TAC | 0.110Diax0.290L 2.79mmx7.37mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | - | 2.2μF | 25V | - | - | - | - | - | Polar | - | - | 510 μm | 500nA | - | 0.03 | 3 % | 2 | General Purpose | 2.79mm | - | - | 7.37mm | - | - | ROHS3 Compliant | - | ||
![]() TDC104K050NSE-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | - | - | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2012 | TDC | 0.175Dia 4.45mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Conformal Coated | - | - | - | - | 8532.21.00.40 | 0.1μF | 50V | TR | - | - | 3.17mm | - | Polar | 0.125 3.18mm | - | 510 μm | 500nA | - | 0.03 | 3 % | E | General Purpose | 4.45mm | - | 0.350 8.89mm | 6.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TDC685K035NSF-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2013 | TDC | 0.250Dia 6.35mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 6.8μF | 35V | TR | - | - | 3.17mm | - | Polar | 0.125 3.18mm | - | 510 μm | 1.9μA | - | 0.05 | 5 % | F | General Purpose | 6.35mm | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() T491C226K016AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | TANTALUM (DRY/SOLID) | 149.997327mg | 16V | -55°C~125°C | Bulk | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 22μF | - | - | 6032 | 2412 | - | - | POLARIZED | - | 16V | - | 3.6μA | - | 0.06 | 6 % | C | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | 3.2mm | - | ROHS3 Compliant | - | ||
![]() TAS226K035P1F-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2013 | TAS | 0.289Diax0.686L 7.34mmx17.42mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | Matte Tin (Sn) | - | - | - | - | 22μF | 35V | TR | - | - | - | - | Polar | - | - | 640 μm | 4μA | - | 0.04 | 4 % | F | General Purpose | 7.09mm | - | - | 20.88mm | - | - | ROHS3 Compliant | - | ||
![]() TDC226K050WSG-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | WIRE | 2 | Tantalum | - | - | -55°C~125°C | Bulk | 2013 | TDC | 0.350Dia 8.89mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 22μF | 50V | TR | - | - | 6.35mm | - | POLARIZED | 0.250 6.35mm | - | - | 8.8μA | - | 0.06 | 6 % | G | General Purpose | 8.89mm | - | 0.650 16.51mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TDC226K035WSG-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2006 | TDC | 0.350Dia 8.89mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 22μF | 35V | TR | - | - | 6.35mm | - | Polar | 0.250 6.35mm | - | 510 μm | 6.2μA | - | 0.06 | 6 % | G | General Purpose | 8.89mm | - | 0.650 16.51mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TAC106K025P05-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | 2 | Tantalum | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | TAC | 0.180Diax0.345L 4.57mmx8.76mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | - | 10μF | 25V | - | - | - | - | - | POLARIZED | - | - | 510 μm | 1.5μA | - | 0.04 | 4 % | 5 | General Purpose | 4.57mm | - | - | 8.76mm | - | - | ROHS3 Compliant | - | ||
![]() T491A685K006AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | - | 16.187578mg | 6V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 6.8μF | - | TR, 7 INCH | 3216 | 1206 | - | - | - | - | 6V | - | 500nA | - | - | 6 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() T491B685K020AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | 20V | -55°C~125°C | Bulk | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | MEETS IECQ STANDARD:QC300801/US0001 | 8532.21.00.50 | 6.8μF | - | TR, 7 INCH | 3528 | 1411 | - | - | POLARIZED | - | 20V | - | 1.4μA | - | 0.06 | 6 % | B | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | ROHS3 Compliant | - | ||
![]() TAS155K075P1C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Tantalum | - | - | -55°C~125°C | Bulk | 2013 | TAS | 0.185Diax0.474L 4.70mmx12.04mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | - | 1.5μF | 75V | TR | - | - | - | - | POLARIZED | - | - | 510 μm | 600nA | - | 0.04 | 4 % | C | General Purpose | 4.45mm | - | - | 15.49mm | - | - | Non-RoHS Compliant | - | ||
![]() T491A475K006AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | - | 16.187578mg | 6V | -55°C~125°C | Bulk | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 4.7μF | - | TR, 7 INCH | 3216 | 1206 | - | - | - | - | 6V | - | 500nA | - | - | 6 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() TAC826K010P07 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Tantalum | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | TAC | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 82μF | 10V | TR, 12 INCH | - | - | - | - | POLARIZED | - | - | - | 0.005mA | - | 0.08 | - | 7 | General Purpose | - | - | - | 13.46mm | - | - | Non-RoHS Compliant | - | ||
![]() TDC106K050WSG-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2004 | TDC | 0.350Dia 8.89mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 10μF | 50V | TR | - | - | 6.35mm | - | Polar | 0.250 6.35mm | - | 510 μm | 4μA | - | 0.06 | 6 % | G | General Purpose | 8.89mm | - | 0.650 16.51mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() THF476K035P1G-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | 2 | TANTALUM | - | - | -55°C~125°C | Bulk | 2012 | THF | 0.351Diax0.786L 8.92mmx19.96mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | Matte Tin (Sn) | - | - | - | - | 47μF | 35V | TR | - | - | - | 110mOhm | Polar | - | - | 640 μm | 8μA | 2.7A | - | 5 % | G | General Purpose | 7.34mm | - | - | - | - | Unknown | ROHS3 Compliant | - |