- Capacitance
- Manufacturer
- Voltage
- Manufacturer Part Number
- Polarity
- Length
- Dielectric Material
- Packing Method
- ECCN Code
- Series
- Leakage Current
- Terminal Shape
Attribute column
Manufacturer
Cornell Dubilier Electronics Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | PCB Mounting Orientation | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | HTS Code | Capacitance | Packing Method | Orientation | Supply Voltage | Terminal Pitch | Style | Reach Compliance Code | Capacitor Type | Lead Length | Polarity | Number of Channels | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Plating | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Coil Voltage | Preloaded | Output Signal | Input Signal | Connection Type | NEMA Frame Size | Industry Standards | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR132596 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square D | 463037 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µF | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR132340 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Square D | 155575 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 0.12µF | - | - | - | - | Open | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | 220 VAC, 240 VAC | - | - | - | - | 0 | NEMA | - | - | - | - | ||
![]() CSR136121 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-012A-4+J429+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR135363 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VFF025HB+916AGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | ||
![]() CSR136024 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Square D | 525592 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 4.7µF | - | - | - | - | Enclosed | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | 110 VAC, 120 VAC | - | - | - | - | 0 | NEMA | - | - | - | - | ||
![]() CSR132514 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | CSA, cURus | - | Eurotherm | Q406-A003 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68µF | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | - | 2 | - | - | 15 | - | - | - | - | - | - | - | - | - | Milliamps (mADC) | Milliamps (mADC) | - | - | - | - | - | - | - | ||
![]() M39003/012848 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39003/012511 Cornell Dubilier Electronics | In Stock | - | - | Gold | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Receptacle, Socket | 25 | - | - | 22 µF | - | Straight | - | - | - | - | - | 4.37 mm | - | - | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ||
![]() T495X156K035AT Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | T495 | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | 8532.21.00.50 | 15 μF | TR, 7 INCH | - | - | - | - | compliant | TANTALUM CAPACITOR | - | POLARIZED | - | 35 V | 2917 | - | 0.0053 mA | 900 mA | - | 0.06 | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHJB1020K Dubilier | In Stock | - | Datasheet | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 1411 | - | SMT | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | 10 μF | Tape, Embossed/Plastic | - | - | - | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 20 V | 1411 | - | - | - | - | - | 10% | 10% | 2100 mΩ | - | - | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() SHJA0.135K Dubilier | In Stock | - | Datasheet | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 1206 | - | SMT | Contact Manufacturer | - | Yes | SHJ | - | - | - | EAR99 | - | - | - | - | 0.1 μF | Tape, Embossed/Plastic | - | - | - | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 35 V | 1206 | - | - | - | - | - | 10% | 10% | 24000 mΩ | - | - | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() SHJD2220K Dubilier | In Stock | - | Datasheet | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 2917 | - | SMT | Contact Manufacturer | - | Yes | SHJ | - | - | - | EAR99 | - | - | - | - | 22 μF | Tape, Embossed/Plastic | - | - | - | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 20 V | 2917 | - | - | - | - | - | 10% | 10% | 900 mΩ | - | - | - | - | - | - | - | - | 2.9 mm | 7.3 mm | 4.3 mm | ||
![]() THF186M050P1F Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | THF | - | 125 °C | -55 °C | , | TUBULAR PACKAGE | Axial | Active | - | No | THF | - | No | - | EAR99 | - | - | - | 8532.21.00.20 | 18 μF | TR | - | - | - | - | compliant | TANTALUM CAPACITOR | - | POLARIZED | - | 50 V | - | - | 0.0045 mA | 2000 mA | - | 0.04@1KHz | 20% | 20% | 175 mΩ | - | - | - | - | - | - | - | 7.34 mm | - | 20.88 mm | - | ||
![]() SH1016 Dubilier | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , | DISK PACKAGE | Radial | Contact Manufacturer | - | Yes | - | - | - | - | EAR99 | - | - | - | - | 10 µF | Bulk | - | - | 5 mm | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 12.5 mm | 5 mm | 5 mm | ||
![]() SHJC1016K Dubilier | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 2412 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | - | EAR99 | - | - | - | 8532.21.00.50 | 10 µF | TR, EMBOSSED PLASTIC | - | - | - | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | 2412 | - | 0.0016 mA | - | - | 0.06 | 10% | 10% | 2000 mΩ | - | - | - | - | - | - | - | - | 2.6 mm | 6 mm | 3.2 mm | ||
![]() T495D226K025AT Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | T495 | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | 8532.21.00.50 | 22 µF | TR, 7 INCH | - | - | - | - | compliant | TANTALUM CAPACITOR | - | POLARIZED | - | 25 V | 2917 | - | 0.0055 mA | 900 mA | - | 0.06 | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHJD4.735K Dubilier | In Stock | - | Datasheet | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 2917 | - | SMT | Obsolete | - | Yes | SHJ | - | - | - | EAR99 | - | - | - | - | 4.7 µF | Tape, Embossed/Plastic | - | - | - | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 35 V | 2917 | - | - | - | - | - | 10% | 10% | 1500 mΩ | - | - | - | - | - | - | - | - | 2.9 mm | 7.3 mm | 4.3 mm | ||
![]() SH106.3 Dubilier | In Stock | - | Datasheet | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 1818 | - | Radial | Contact Manufacturer | - | Yes | SH | - | - | - | EAR99 | - | - | - | - | 10 µF | Bulk | - | - | 5 mm | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 6.3 V | 1818 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 11 mm | 4.5 mm | 4.5 mm | ||
![]() SHJB3.316K Dubilier | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Contact Manufacturer | - | Yes | - | e3 | - | - | - | - | - | TIN | - | 3.3 µF | Tape, Embossed/Plastic | - | - | - | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | 1411 | - | - | - | - | - | 10% | 10% | 4500 mΩ | - | - | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() SH1035 Dubilier | In Stock | - | Datasheet | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 2424 | - | Radial | Contact Manufacturer | - | Yes | SH | - | - | - | EAR99 | - | - | - | - | 10 µF | Bulk | - | - | 5 mm | - | unknown | TANTALUM CAPACITOR | - | POLARIZED | - | 35 V | 2424 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 13.5 mm | 6 mm | 6 mm |