- Capacitance
- Manufacturer
- Voltage
- Manufacturer Part Number
- Polarity
- Length
- Dielectric Material
- Packing Method
- ECCN Code
- Series
- Leakage Current
- Terminal Shape
Attribute column
Manufacturer
Cornell Dubilier Electronics Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495X227K006AT Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | CORNELL DUBILIER ELECTRONICS INC | T495 | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 8532.21.00.50 | 220 µF | - | TR, 7 INCH | - | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 6.3 V | - | 2917 | 0.0132 mA | 1300 mA | 0.08 | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | ||
![]() SHJC1016K Dubilier | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | DUBILIER | - | 125 °C | -55 °C | , 2412 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 10 µF | - | TR, EMBOSSED PLASTIC | - | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | - | 2412 | 0.0016 mA | - | 0.06 | - | - | 10% | 10% | 2000 mΩ | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() SHJD4.735K Dubilier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | TANTALUM (DRY/SOLID) | - | 2 | DUBILIER | - | 125 °C | -55 °C | , 2917 | - | SMT | Obsolete | Yes | - | - | - | - | SHJ | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 4.7 µF | - | Tape, Embossed/Plastic | - | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 35 V | - | 2917 | - | - | - | - | - | 10% | 10% | 1500 mΩ | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() SHJA1016K Dubilier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | TANTALUM (DRY/SOLID) | - | 2 | DUBILIER | - | 125 °C | -55 °C | , 1206 | - | SMT | Contact Manufacturer | Yes | - | - | - | - | SHJ | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10 µF | - | Tape, Embossed/Plastic | - | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | - | 1206 | - | - | - | - | - | 10% | 10% | 7000 mΩ | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() T495D226K025AT Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | CORNELL DUBILIER ELECTRONICS INC | T495 | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 8532.21.00.50 | 22 µF | - | TR, 7 INCH | - | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 25 V | - | 2917 | 0.0055 mA | 900 mA | 0.06 | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | ||
![]() T495X157K010AT Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | CORNELL DUBILIER ELECTRONICS INC | T495 | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 8532.21.00.50 | 150 µF | - | TR, 7 INCH | - | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 10 V | - | 2917 | 0.015 mA | 1300 mA | 0.08 | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | ||
![]() SHJD2216K Dubilier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | TANTALUM (DRY/SOLID) | - | 2 | DUBILIER | - | 125 °C | -55 °C | , 2917 | - | SMT | Obsolete | Yes | - | - | - | - | SHJ | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 22 µF | - | Tape, Embossed/Plastic | - | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | - | 2917 | - | - | - | - | - | 10% | 10% | 800 mΩ | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() SHJB4.716K Dubilier | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | DUBILIER | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 4.7 µF | - | TR, EMBOSSED PLASTIC | - | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | - | 1411 | 0.0008 mA | - | 0.06 | - | - | 10% | 10% | 3500 mΩ | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() TCS685K20C712 Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | CORNELL DUBILIER ELECTRONICS INC | TCS | 125 °C | -55 °C | , 2412 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | - | TCS(K TOL,20V) | - | - | e3 | - | - | - | - | - | EAR99 | - | TIN | 8532.21.00.50 | 6.8 µF | - | TR, 7 Inch | - | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 20 V | - | 2412 | 0.0014 mA | - | 0.06 | - | - | 10% | 10% | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() TSC225K010A Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | CORNELL DUBILIER ELECTRONICS INC | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 2.2 µF | - | TR | - | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 10 V | - | 1206 | 0.0005 mA | - | 0.06 | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | ||
![]() T495X686K020AT Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | CORNELL DUBILIER ELECTRONICS INC | T495 | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 8532.21.00.50 | 68 µF | - | TR, 7 INCH | - | - | compliant | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 20 V | - | 2917 | 0.0136 mA | 1000 mA | 0.06 | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | ||
![]() SH1016 Dubilier | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | TANTALUM (DRY/SOLID) | - | 2 | DUBILIER | - | 125 °C | -55 °C | , | DISK PACKAGE | Radial | Contact Manufacturer | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10 µF | - | Bulk | 5 mm | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 16 V | - | - | - | - | - | - | - | 20% | 20% | - | - | - | 12.5 mm | - | 5 mm | 5 mm | - | - | ||
![]() SH1035 Dubilier | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | TANTALUM (DRY/SOLID) | - | 2 | DUBILIER | - | 125 °C | -55 °C | , 2424 | - | Radial | Contact Manufacturer | Yes | - | - | - | - | SH | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10 µF | - | Bulk | 5 mm | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 35 V | - | 2424 | - | - | - | - | - | 20% | 20% | - | - | - | 13.5 mm | - | 6 mm | 6 mm | - | - | ||
![]() TDC105K050NSE-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial | - | - | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | TDC | 0.175Dia 4.45mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Conformal Coated | - | - | 1μF | 50V | TR | - | - | - | - | - | 3.17mm | - | - | Polar | 0.125 3.18mm | - | 510 μm | - | 500nA | - | 0.03 | 3 % | E | - | - | - | General Purpose | 4.45mm | - | 0.350 8.89mm | 6.35mm | - | No SVHC | ROHS3 Compliant | ||
![]() TAC476K010P06 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | TAC | 0.180Diax0.420L 4.57mmx10.67mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | 47μF | 10V | TR, 12 INCH | - | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | 3.8μA | - | - | - | 6 | - | - | - | General Purpose | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | ||
![]() THF107K020P1G-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TANTALUM | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | THF | 0.351Diax0.786L 8.92mmx19.96mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | Matte Tin (Sn) | - | 100μF | 20V | TR | - | - | unknown | - | - | - | - | 75mOhm | Polar | - | - | 640 μm | - | 10μA | 3.3A | - | 8 % | G | - | - | - | General Purpose | 7.34mm | - | - | 23.42mm | - | - | ROHS3 Compliant | ||
![]() TDL106K025S1C-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | TDL | 0.260Dia 6.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | 10μF | 25V | TR | - | - | - | - | - | 2.54mm | - | - | Polar | 0.100 2.54mm | - | 510 μm | - | 2μA | - | 0.06 | 6 % | C | - | - | - | General Purpose | 6.6mm | - | 0.360 9.14mm | - | - | Unknown | ROHS3 Compliant | ||
![]() TIM106M025P0Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | TIM | 0.325Lx0.170W 8.26mmx4.32mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | 10μF | 25V | TR, 14 INCH | - | 4.32mm | - | - | - | 5.08mm | - | - | Polar | 0.200 5.08mm | - | - | - | 0.001mA | 66mA | 0.06 | 6 % | Y | - | - | - | General Purpose | - | - | 0.340 8.64mm | 8.26mm | - | Unknown | Non-RoHS Compliant | ||
![]() T491A475K016AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | 8532.21.00.50 | 4.7μF | - | TR, 7 INCH | - | 1.6mm | - | 3216 | 1206 | - | - | - | Polar | - | 16V | - | - | 800nA | - | - | 6 % | A | - | - | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | ROHS3 Compliant | ||
![]() TDC334K035NSE-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | - | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | TDC | 0.175Dia 4.45mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Conformal Coated | - | - | 0.33μF | 35V | TR | - | - | - | - | - | 3.17mm | - | - | Polar | 0.125 3.18mm | - | - | - | 500nA | - | 0.03 | 3 % | E | - | - | - | General Purpose | 4.45mm | - | 0.350 8.89mm | 6.35mm | - | - | ROHS3 Compliant |