- Capacitance
- Manufacturer
- Voltage
- Manufacturer Part Number
- Polarity
- Length
- Dielectric Material
- Packing Method
- ECCN Code
- Series
- Leakage Current
- Terminal Shape
Attribute column
Manufacturer
Cornell Dubilier Electronics Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAC105K020P01-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Tantalum | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | TAC | 0.095Diax0.260L 2.41mmx6.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | - | 1μF | 20V | - | - | - | - | - | - | - | - | POLARIZED | - | - | 510 μm | - | 8.2μA | - | 0.04 | 4 % | 1 | General Purpose | 2.41mm | - | - | 6.6mm | - | No SVHC | ROHS3 Compliant | ||
![]() T491D226K016AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 16V | -55°C~125°C | Bulk | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 22μF | - | TR, 7 INCH | - | - | - | 7343 | 2917 | - | - | - | - | 16V | - | - | 3.6μA | - | 0.06 | 6 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | ||
![]() TDL475K025S1C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | 25V | -55°C~125°C | Bulk | 2013 | TDL | 0.260Dia 6.60mm | ±10% | - | no | Obsolete | Not Applicable | 2 | - | EAR99 | Conformal Coated | - | - | - | - | - | 4.7μF | - | TR | - | - | - | - | - | 2.54mm | - | Polar | 0.100 2.54mm | 25V | 510 μm | - | 0.0009mA | - | 0.05 | 5 % | C | General Purpose | - | - | 0.360 9.14mm | 6.6mm | 6.6mm | - | Non-RoHS Compliant | ||
![]() TDL226M025S1D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | 25V | -55°C~125°C | Bulk | 2012 | TDL | 0.340Dia 8.64mm | ±20% | - | no | Obsolete | Not Applicable | 2 | - | EAR99 | Conformal Coated | - | - | - | - | - | 22μF | - | TR | - | - | - | - | - | 2.54mm | - | Polar | 0.100 2.54mm | 25V | 510 μm | - | 0.0044mA | - | 0.06 | - | D | General Purpose | - | - | 0.400 10.16mm | 8.64mm | 8.64mm | - | Non-RoHS Compliant | ||
![]() CSR132306 Cornell Dubilier Electronics | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | 2 | Tantalum | - | - | - | - | - | CSR13 | - | 10% | - | no | - | - | 2 | - | EAR99 | - | - | 125°C | -55°C | - | - | 22μF | 35V | TR | - | - | MIL-C-39003/01 | - | - | - | - | POLARIZED | - | - | - | - | - | - | - | - | - | - | 7.34mm | - | - | - | - | No SVHC | Non-RoHS Compliant | ||
![]() TDL336K025M1E-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | TDL | 0.400Dia 10.16mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Conformal Coated | - | - | - | - | - | 33μF | 25V | TR | - | - | - | - | - | 5.08mm | Tantalum | - | 0.200 5.08mm | - | - | - | 0.0066mA | - | 0.06 | - | E | General Purpose | - | - | 0.680 17.27mm | 10.16mm | 10.16mm | - | ROHS3 Compliant | ||
![]() T491B225K025AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | 25V | -55°C~125°C | Bulk | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | MEETS IECQ STANDARD:QC300801/US0001 | 8532.21.00.50 | 2.2μF | - | TR, 7 INCH | - | - | - | 3528 | 1411 | - | - | POLARIZED | - | 25V | - | - | 600nA | - | 0.06 | 6 % | B | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | ROHS3 Compliant | ||
![]() TAS105M020P1A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | Tantalum | - | - | -55°C~125°C | Bulk | 2013 | TAS | 0.135Diax0.286L 3.43mmx7.26mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 8532.21.00.20 | 1μF | 20V | TR | - | - | - | - | - | - | - | - | - | - | 510 μm | - | 300nA | - | 0.03 | 3 % | A | General Purpose | 3.18mm | - | - | 10.72mm | - | Unknown | Non-RoHS Compliant | ||
![]() TIM566K006P0Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Tantalum | - | 6V | -55°C~125°C | Bulk | 2013 | TIM | 0.325Lx0.170W 8.26mmx4.32mm | ±10% | - | - | Obsolete | Not Applicable | - | - | - | Molded | - | 125°C | -55°C | - | - | 56μF | 6V | - | - | - | - | - | - | 5.08mm | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | Y | General Purpose | - | - | 0.340 8.64mm | 8.255mm | 4.318mm | - | Non-RoHS Compliant | ||
![]() TIM226K035P0Z Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Tantalum | - | - | -55°C~125°C | Bulk | 2013 | TIM | 0.600Lx0.195W 15.24mmx4.95mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 22μF | 35V | - | - | - | - | - | - | 5.08mm | - | - | 0.200 5.08mm | - | - | - | 0.01mA | 200mA | 0.06 | - | Z | General Purpose | - | - | 0.390 9.91mm | 15.24mm | 4.95mm | Unknown | Non-RoHS Compliant | ||
![]() T491C105K050AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | 50V | -55°C~125°C | Bulk | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 1μF | - | - | - | - | - | 6032 | 2412 | - | - | POLARIZED | - | 50V | - | - | 500nA | - | 0.04 | 4 % | C | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | 3.2mm | - | ROHS3 Compliant | ||
![]() TDL226M016S1D-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | TDL | 0.340Dia 8.64mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 22μF | 16V | TR | - | - | - | - | - | 2.54mm | - | - | 0.100 2.54mm | - | 510 μm | - | 2.6μA | - | 0.06 | 6 % | D | General Purpose | 8.64mm | - | 0.400 10.16mm | - | - | - | ROHS3 Compliant | ||
![]() TDL186K016S1C-F Cornell Dubilier Electronics | In Stock | - | Datasheet | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | Tantalum | - | - | - | Bulk | 2013 | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | - | 18μF | 16V | TR | 2.54mm | - | - | - | - | - | - | POLARIZED | - | - | - | 2626 | 0.0022mA | - | 0.06 | - | - | - | - | 9.14mm | - | 6.6mm | 6.6mm | - | RoHS Compliant | ||
![]() TDC336K020WSG Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | 20V | -55°C~125°C | Bulk | 2012 | TDC | 0.350Dia 8.89mm | ±10% | - | no | Obsolete | Not Applicable | 2 | - | EAR99 | Conformal Coated | - | - | - | - | 8532.21.00.40 | 33μF | - | TR | - | - | - | - | - | 6.35mm | - | Polar | 0.250 6.35mm | 20V | 510 μm | - | 0.0053mA | - | 0.06 | - | G | General Purpose | - | - | 0.650 16.51mm | 8.89mm | 8.89mm | - | Non-RoHS Compliant | ||
![]() TIM106K035P0Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Tantalum | - | - | -55°C~125°C | Bulk | 2013 | TIM | 0.325Lx0.170W 8.26mmx4.32mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 10μF | 35V | TR, 14 INCH | - | 4.32mm | - | - | - | 5.08mm | - | Polar | 0.200 5.08mm | - | 640 μm | - | 5μA | 240mA | 0.06 | 6 % | Y | General Purpose | - | 8.26mm | 0.340 8.64mm | - | - | - | Non-RoHS Compliant | ||
![]() TDC476K020WSG-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Tantalum | - | - | -55°C~125°C | Bulk | 2006 | TDC | 0.350Dia 8.89mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 47μF | 20V | TR | - | - | - | - | - | 6.35mm | - | POLARIZED | 0.250 6.35mm | - | - | - | 7.5μA | - | 0.06 | 6 % | G | General Purpose | 8.89mm | - | 0.650 16.51mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() TAS565K035P1C-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2013 | TAS | 0.185Diax0.474L 4.70mmx12.04mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | Matte Tin (Sn) | - | - | - | - | 5.6μF | 35V | TR | - | - | - | - | - | - | - | Polar | - | - | 510 μm | - | 1μA | - | 0.04 | 4 % | C | General Purpose | 4.45mm | - | - | 15.49mm | - | Unknown | ROHS3 Compliant | ||
![]() TDC107K010WSG-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2013 | TDC | 0.350Dia 8.89mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 100μF | 10V | TR | - | - | - | - | - | 6.35mm | - | POLARIZED | 0.250 6.35mm | - | 510 μm | - | 8μA | - | 0.08 | 8 % | G | General Purpose | 8.89mm | - | 0.650 16.51mm | - | - | - | ROHS3 Compliant | ||
![]() TDC476K025WSG-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | - | - | - | 2 | - | - | 25V | -55°C~125°C | Bulk | 2006 | TDC | 0.350Dia 8.89mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Conformal Coated | - | 125°C | -55°C | - | - | 47μF | 25V | - | - | - | - | - | - | 6.35mm | - | Polar | 0.250 6.35mm | - | - | - | 9.4μA | - | - | 6 % | G | General Purpose | 8.89mm | - | 0.650 16.51mm | 16.51mm | - | - | ROHS3 Compliant | ||
![]() TAS105K035P1A-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | TAS | 0.135Diax0.286L 3.43mmx7.26mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 1μF | 35V | TR | - | - | - | - | - | - | - | Polar | - | - | 510 μm | - | 500nA | - | 0.03 | 3 % | A | General Purpose | 3.18mm | - | - | 10.72mm | - | - | ROHS3 Compliant |