- Capacitance
- Manufacturer
- Voltage
- Manufacturer Part Number
- Polarity
- Length
- Dielectric Material
- Packing Method
- ECCN Code
- Series
- Leakage Current
- Terminal Shape
Attribute column
Manufacturer
Cornell Dubilier Electronics Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAC475K015P02 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TANTALUM (DRY/SOLID) | - | 15V | -55°C~125°C | Tape & Reel (TR) | 2012 | TAC | 0.110Diax0.290L 2.79mmx7.37mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 4.7μF | - | - | - | - | - | - | - | - | Polar | - | 15V | 510 μm | - | 0.0006mA | - | 0.04 | - | 2 | - | General Purpose | - | - | - | 7.37mm | - | - | Non-RoHS Compliant | ||
![]() TIM106M010P0X Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | - | Radial | WIRE | - | Tantalum | - | - | - | - | - | - | - | 20% | - | no | - | - | 2 | - | EAR99 | - | - | 125°C | -55°C | - | - | 10μF | 10V | TR, 14 INCH | - | - | - | - | 5.08mm | - | POLARIZED | - | - | - | - | 0.001mA | 26mA | 0.06 | - | - | - | General Purpose | - | - | 6.096mm | 7.239mm | 4.318mm | - | Non-RoHS Compliant | ||
![]() TIM335K035P0X Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | - | Radial | WIRE | - | Tantalum | - | - | - | - | - | - | - | 10% | - | no | - | - | 2 | - | EAR99 | - | - | 125°C | -55°C | - | - | 3.3μF | 35V | TR, 14 INCH | - | - | - | - | 5.08mm | - | POLARIZED | - | - | - | 2917 | 0.001mA | 30mA | 0.06 | - | - | - | General Purpose | - | - | 6.096mm | 7.239mm | 4.318mm | - | Non-RoHS Compliant | ||
![]() CSR132380 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Axial | - | - | Tantalum | - | - | - | - | - | CSR13 | - | 10% | - | no | - | - | 2 | - | EAR99 | - | - | 125°C | -55°C | - | - | 22μF | 50V | TR | - | MIL-C-39003/01 | - | - | - | - | POLARIZED | - | - | - | - | - | - | - | - | - | - | - | 8.92mm | - | - | 19.96mm | - | Unknown | RoHS Compliant | ||
![]() TIM226K006P0X Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | - | Radial | WIRE | - | Tantalum | - | - | - | - | - | - | - | 10% | - | no | - | - | 2 | - | EAR99 | - | - | 125°C | -55°C | - | - | 22μF | 6.3V | TR, 14 INCH | - | - | - | - | 5.08mm | - | POLARIZED | - | 6V | - | 2917 | 0.001mA | 35mA | 0.06 | - | - | - | General Purpose | - | - | 6.096mm | 7.239mm | 4.318mm | Unknown | Non-RoHS Compliant | ||
![]() TDC475K010NSE-F Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | - | Radial | WIRE | - | Tantalum | - | - | - | Bulk | 2013 | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | 8532.21.00.40 | 4.7μF | 10V | TR | 3.17mm | - | - | - | 3.175mm | - | POLARIZED | - | - | - | 2518 | - | - | 0.05 | 5 % | - | 500nA | General Purpose | 4.45mm | - | 8.89mm | 8.89mm | - | - | RoHS Compliant | ||
![]() TAC105K020P01 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | TAC | 0.095Diax0.260L 2.41mmx6.60mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 1μF | 20V | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | 500nA | - | 0.04 | - | 1 | - | General Purpose | 2.41mm | - | - | 6.6mm | - | - | Non-RoHS Compliant | ||
![]() TAS185K075P1C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Tantalum | - | - | -55°C~125°C | Bulk | 2013 | TAS | 0.185Diax0.474L 4.70mmx12.04mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | - | 1.8μF | 75V | TR | - | - | - | - | - | - | POLARIZED | - | - | - | - | 0.0007mA | - | 0.04 | - | C | - | General Purpose | 4.7mm | - | - | 15.49mm | - | - | Non-RoHS Compliant | ||
![]() TAC226K035P07 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | Tantalum | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | TAC | 0.280Diax0.530L 7.11mmx13.46mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 22μF | 35V | TR, 12 INCH | - | - | - | - | - | - | POLARIZED | - | - | - | - | 6.2μA | - | 0.06 | - | 7 | - | General Purpose | 7.11mm | - | - | 13.46mm | - | Unknown | Non-RoHS Compliant | ||
![]() TDL107K006S1D-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial | WIRE | 2 | - | - | - | -55°C~125°C | Bulk | 2013 | TDL | 0.340Dia 8.64mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Conformal Coated | Matte Tin (Sn) | - | - | - | - | 100μF | 6.3V | TR | - | - | - | - | 2.54mm | - | - | 0.100 2.54mm | - | - | - | 0.0048mA | - | 0.08 | - | D | - | General Purpose | - | - | 0.400 10.16mm | 8.64mm | 8.64mm | No SVHC | ROHS3 Compliant | ||
![]() T491C476K010AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | TANTALUM (DRY/SOLID) | 149.997327mg | 10V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 47μF | - | - | - | - | 6032 | 2412 | - | - | POLARIZED | - | 10V | - | - | 4.7μA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | 3.2mm | - | ROHS3 Compliant | ||
![]() T491X336K025AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (DRY/SOLID) | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | MEETS IECQ STANDARD:QC300801/US0001 | 8532.21.00.50 | 33μF | - | TR, 7 INCH | - | - | - | - | - | - | POLARIZED | - | 25V | - | - | 0.0083mA | - | 0.06 | 6 % | X | - | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | ||
![]() TIM105K050P0W Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | Tantalum | - | - | -55°C~125°C | Bulk | 2013 | TIM | 0.230Lx0.105W 5.84mmx2.67mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 1μF | 50V | TR, 14 INCH | 3.18mm | - | - | - | 3.175mm | - | POLARIZED | 0.125 3.18mm | - | - | - | 0.001mA | 13mA | 0.04 | - | W | - | General Purpose | - | - | 0.353 8.97mm | 5.84mm | 2.67mm | Unknown | Non-RoHS Compliant | ||
![]() TDL335K006SIA-F Cornell Dubilier Electronics | In Stock | - | Datasheet | - | - | - | Radial | - | - | Tantalum | - | - | - | Bulk | 2013 | - | - | 10% | - | - | - | - | - | Radial | - | - | - | 125°C | -55°C | - | - | 3.3μF | 6.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TDL475K016S1B-F Cornell Dubilier Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | Radial | WIRE | - | TANTALUM (DRY/SOLID) | - | - | - | Bulk | - | - | - | 10% | e3 | yes | Discontinued | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | - | 4.7μF | 16V | TR | - | - | - | - | 2.54mm | TANTALUM CAPACITOR | POLARIZED | - | - | - | 2020 | 0.0006mA | - | 0.05 | - | - | - | General Purpose | - | - | 7.62mm | 5.08mm | 5.08mm | - | RoHS Compliant | ||
![]() T491X157K016AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (DRY/SOLID) | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | MEETS IECQ STANDARD:QC300801/US0001 | 8532.21.00.50 | 150μF | - | TR, 7 INCH | - | - | - | - | - | - | POLARIZED | - | 16V | - | - | 0.024mA | - | 0.08 | 8 % | X | - | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | ||
![]() T491X685K050AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (DRY/SOLID) | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | MEETS IECQ STANDARD:QC300801/US0001 | 8532.21.00.50 | 6.8μF | - | TR, 7 INCH | - | - | - | - | - | - | POLARIZED | - | 50V | - | - | 0.0035mA | - | 0.06 | - | X | - | General Purpose | - | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | ||
![]() T491D107K010AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 10V | -55°C~125°C | Bulk | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 100μF | - | TR, 7 INCH | - | - | 7343 | 2917 | - | - | - | - | 10V | - | - | 10μA | - | 0.08 | 8 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | ||
![]() T491B155K025AS-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | MEETS IECQ STANDARD:QC300801/US0001 | 8532.21.00.50 | 1.5μF | - | TR, 7 INCH | - | - | 3528 | 1411 | - | - | POLARIZED | - | 25V | - | - | 500nA | - | 0.06 | 6 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | ROHS3 Compliant | ||
![]() TAS476K020P1F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | TANTALUM (DRY/SOLID) | - | 20V | -55°C~125°C | Bulk | 2013 | TAS | 0.289Diax0.686L 7.34mmx17.42mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | - | 47μF | - | TR | - | - | - | - | - | - | POLARIZED | - | 20V | - | - | 0.0045mA | - | 0.06 | - | F | - | General Purpose | 7.34mm | - | - | 20.88mm | - | - | Non-RoHS Compliant |