- Capacitance
- Manufacturer
- Voltage
- Manufacturer Part Number
- Polarity
- Length
- Dielectric Material
- Packing Method
- ECCN Code
- Series
- Leakage Current
- Terminal Shape
Attribute column
Manufacturer
Cornell Dubilier Electronics Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Approvals | Cable Types | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Style | Reach Compliance Code | Current Rating | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Protections | ESR | Custom Capabilities | Outside Diameter | Power | Lamp Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR132783 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | Cast Iron | - | - | - | - | - | Maurey Power Transmission | D454010716BX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6µF | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | 5.35 Inches | - | - | - | - | - | - | ||
![]() CSR132583 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX01024BAC2PFRB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18µF | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR132597 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | PUR;PVC | - | Murrelektronik | 7000-40921-0250060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µF | - | - | - | 4 Amps | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.6 Meters | - | ||
![]() CSR132271 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | Hubbell | MBL101-R5GD4 | - | Stanchion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22µF | - | Glass Refractor & Guard | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | 100 W | High Pressure Sodium | - | - | - | - | ||
![]() CSR132338 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 2SA314M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1µF | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR132359 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | S3N070TW-2 | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5µF | - | - | - | 70 A | - | - | - | - | 50 | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | ||
![]() CSR132377 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | UL | - | - | Edwards Signaling | 870P-R5 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Vibration | - | - | 15µF | - | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR132552 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47µF | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR136108 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ZAE75-88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8µF | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR132465 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG21K0070VFFL | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µF | - | - | - | 70 A | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR132362 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Square D | 653886 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2µF | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC226K016D Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | TSC | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 22 μF | TR | - | unknown | - | TANTALUM CAPACITOR | POLARIZED | 16 V | 2917 | - | 0.0036 mA | - | 0.06 | 10% | 10% | - | - | - | - | - | - | - | - | - | - | ||
![]() SHJB106.3K Dubilier | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | EAR99 | - | - | - | 10 μF | Tape, Embossed/Plastic | - | unknown | - | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1411 | - | - | - | - | 10% | 10% | - | 3000 mΩ | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() SHJD4720K Dubilier | In Stock | - | Datasheet | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | SHJ | - | 125 °C | -55 °C | , 2917 | - | SMT | Contact Manufacturer | - | Yes | SHJ | - | - | - | - | - | - | 47 μF | Tape, Embossed/Plastic | - | unknown | - | TANTALUM CAPACITOR | POLARIZED | 20 V | 2917 | - | - | - | - | 10% | 10% | - | 900 mΩ | - | - | - | - | - | 2.9 mm | 7.3 mm | 4.3 mm | ||
![]() T495D336M020AS Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | T495 | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | - | No | T495 | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8532.21.00.50 | 33 µF | TR, 7 INCH | - | compliant | - | TANTALUM CAPACITOR | POLARIZED | 20 V | 2917 | - | 0.0066 mA | 900 mA | 0.06 | 20% | 20% | - | - | +/-20% Capacitance Tolerance | - | - | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() CL31BQ140MPE Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHJB2.225K Dubilier | In Stock | - | Datasheet | - | - | - | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 1411 | - | SMT | Obsolete | - | Yes | - | - | - | - | - | - | - | 2.2 μF | Tape, Embossed/Plastic | - | unknown | - | TANTALUM CAPACITOR | POLARIZED | 25 V | 1411 | - | - | - | - | 10% | 10% | - | 4500 mΩ | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() SHJB1016K Dubilier | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | - | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 10 μF | TR, EMBOSSED PLASTIC | - | unknown | - | TANTALUM CAPACITOR | POLARIZED | 16 V | 1411 | - | 0.0016 mA | - | 0.08 | 10% | 10% | - | - | - | - | - | - | - | - | - | - | ||
![]() SHJD1035K Dubilier | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | DUBILIER | - | - | SHJ | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Contact Manufacturer | - | Yes | SHJ | e3 | - | EAR99 | - | TIN | 8532.21.00.50 | 10 µF | TR, EMBOSSED PLASTIC | - | unknown | - | TANTALUM CAPACITOR | POLARIZED | 35 V | 2917 | - | 0.0035 mA | - | 0.06 | 10% | 10% | - | 1000 mΩ | - | - | - | - | - | 2.9 mm | 7.3 mm | 4.3 mm | ||
![]() T495D107M016AT Cornell Dubilier Electronics Inc | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | T495 | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8532.21.00.50 | 100 μF | TR, 7 INCH | - | compliant | - | TANTALUM CAPACITOR | POLARIZED | 16 V | 2917 | - | 0.016 mA | 1100 mA | 0.08 | 20% | 20% | - | - | - | - | - | - | - | - | - | - |