- Construction
- Ihs Manufacturer
- Lead Diameter
- Lead Length
- Operating Temperature-Max
- Operating Temperature-Min
- Package Diameter
- Package Length
- Package Style
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Cornell Dubilier Electronics Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | Tolerance | ECCN Code | Resistance | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCR505BD100R Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 3.2 mm | 9 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 100 Ω | - | TR | Chip | FIXED RESISTOR | unknown | 0.5 W | 26 mm | 350 V | 0.6 mm | - | ||
![]() DCR505BD470R Dubilier | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | DUBILIER | 155 °C | -55 °C | AXIAL LEADED | 3.2 mm | 9 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | Yes | - | 5% | EAR99 | 470 Ω | 8533.10.00.65 | TR | Chip | FIXED RESISTOR | unknown | 0.5 W | 26 mm | 350 V | 0.6 mm | 70 °C | ||
![]() DCR505BD2K2 Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 3.2 mm | 9 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | - | 2200 Ω | - | TR | Chip | FIXED RESISTOR | unknown | 0.5 W | 26 mm | 350 V | 0.6 mm | - | ||
![]() DCR505BD27R Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 3.2 mm | 9 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 27 Ω | - | TR | Chip | FIXED RESISTOR | unknown | 0.5 W | 26 mm | 350 V | 0.6 mm | - | ||
![]() DCR255T13K Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 2.3 mm | 6.3 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 13000 Ω | - | Ammo Pack; Tape | Chip | FIXED RESISTOR | unknown | 0.33 W | 28 mm | 250 V | 0.6 mm | - | ||
![]() DCR505T1M0 Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 3.2 mm | 9 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 1000000 Ω | - | Ammo Pack; Tape | Chip | FIXED RESISTOR | unknown | 0.5 W | 26 mm | 350 V | 0.6 mm | - | ||
![]() DCR255T270K Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 2.3 mm | 6.3 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 270000 Ω | - | Ammo Pack; Tape | Chip | FIXED RESISTOR | unknown | 0.33 W | 28 mm | 250 V | 0.6 mm | - | ||
![]() DCR255T18K Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 2.3 mm | 6.3 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 18000 Ω | - | Ammo Pack; Tape | Chip | FIXED RESISTOR | unknown | 0.33 W | 28 mm | 250 V | 0.6 mm | - | ||
![]() DCR255T15R Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 2.3 mm | 6.3 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 15 Ω | - | Ammo Pack; Tape | Chip | FIXED RESISTOR | unknown | 0.33 W | 28 mm | 250 V | 0.6 mm | - | ||
![]() DCR505T680R Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 3.2 mm | 9 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 680 Ω | - | Ammo Pack; Tape | Chip | FIXED RESISTOR | unknown | 0.5 W | 26 mm | 350 V | 0.6 mm | - | ||
![]() DCR255T36K Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 2.3 mm | 6.3 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 36000 Ω | - | Ammo Pack; Tape | Chip | FIXED RESISTOR | unknown | 0.33 W | 28 mm | 250 V | 0.6 mm | - | ||
![]() DCR255T75R Dubilier | In Stock | - | Datasheet | - | - | - | - | DUBILIER | 155 °C | -55 °C | - | 2.3 mm | 6.3 mm | - | Axial | Contact Manufacturer | Yes | DCR | 5% | EAR99 | 75 Ω | - | Ammo Pack; Tape | Chip | FIXED RESISTOR | unknown | 0.33 W | 28 mm | 250 V | 0.6 mm | - |