- Ihs Manufacturer
- Number of Terminals
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistance
- Resistor Type
- Rohs Code
- Temperature Coefficient
- Tolerance
- Working Voltage
- Package Shape
Attribute column
Manufacturer
Cornell Dubilier Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DMR251T620R Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 620 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() RPC16274F Dubilier | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | DUBILIER | RPC | - | - | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | EAR99 | 100 ppm/°C | 270000 Ω | Tin (Sn) | - | - | FIXED RESISTOR | unknown | 0.1 W | - | 50 V | - | 0603 | ||
![]() DMR251T7K5 Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 7500 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() RPC25224F Dubilier | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | DUBILIER | RPC | - | - | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | EAR99 | 100 ppm/°C | 220000 Ω | Tin (Sn) | - | - | FIXED RESISTOR | unknown | 0.25 W | - | 200 V | - | 1206 | ||
![]() RPC16473F Dubilier | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | DUBILIER | - | - | - | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | - | 100 ppm/°C | 47000 Ω | Tin (Sn) | - | - | FIXED RESISTOR | unknown | 0.1 W | - | 50 V | - | 0603 | ||
![]() RPC25334J Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | RPC25(JTOL) | 125 °C | -55 °C | - | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Obsolete | Yes | RPC | 5% | e3 | - | 100 ppm/°C | 330000 Ω | Tin (Sn) | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | unknown | 0.25 W | - | 200 V | - | 1206 | ||
![]() DMR251T110K Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 110000 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() DMR251T270R Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 270 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() RPC25335J Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 125 °C | -55 °C | - | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Obsolete | Yes | RPC | 5% | e3 | EAR99 | 100 ppm/°C | 3300000 Ω | Tin (Sn) | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | unknown | 0.25 W | - | 200 V | - | 1206 | ||
![]() DMR251T750R Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 750 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() DMR251T430K Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 430000 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() DMR251T2K4 Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 2400 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() DMR251T240R Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 240 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() DMR251T510K Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 510000 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() RPC16220F Dubilier | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | DUBILIER | RPC | - | - | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | EAR99 | 100 ppm/°C | 22 Ω | Tin (Sn) | - | - | FIXED RESISTOR | unknown | 0.1 W | - | 50 V | - | 0603 | ||
![]() RPC12392F Dubilier | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | DUBILIER | - | - | - | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | Yes | - | 1% | e3 | - | 100 ppm/°C | 3900 Ω | TIN | TR, PAPER, 7/13 INCH | - | FIXED RESISTOR | unknown | 0.125 W | - | 150 V | - | 0805 | ||
![]() DMR251T18K Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 18000 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() DMR251T5K6 Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | - | 1% | - | EAR99 | 50 ppm/°C | 5600 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() DMR251T300K Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | DMR | 1% | - | EAR99 | 50 ppm/°C | 300000 Ω | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | 0.6 W | 28 mm | 300 V | 0.6 mm | - | ||
![]() RPC16224F Dubilier | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | DUBILIER | RPC | - | - | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | - | 100 ppm/°C | 220000 Ω | Tin (Sn) | - | - | FIXED RESISTOR | unknown | 0.1 W | - | 50 V | - | 0603 |