- Series
- Package
- Mfr
- Product Status
- Base Product Number
- Manufacturer
- RoHS
- Operating Temperature
- Mounting Type
- Package / Case
- Packaging
- Features
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Number of Ports | Shell Size, MIL | Cable Opening | Family | Shell Plating | Features | Strain Relief | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27472E18F35S Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472E18F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497E24F4P Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27497E24F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T9A6P Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27468T9A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KG75PN Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SD18PN Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC98AN Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656E15A5S Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T21F39P Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27466T21F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473E20A1P Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27473E20A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473E20A41PA Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27473E20A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473E20B16PA Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27473E20B | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KE26SD Corsair | In Stock | - | - | - | Free Hanging (In-Line) | - | Stainless Steel | Thermoplastic | - | - | D38999/26KE | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 26 | - | Aviation, Marine, Military | - | Threaded | 7.5A | D | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 17-26 | - | - | - | E | - | - | - | Coupling Nut | - | 50.0µin (1.27µm) | - | - | ||
![]() MS27656E19B35SB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474E12A98P Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27474E12A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472E20F16P Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472E20F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451L20-14SZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SB98PN Corsair | In Stock | - | - | Gold | - | - | - | - | 6 | - | - | Straight | 6Signal | - | Copper Alloy | - | Wall | -65C to 200C | - | - | 26.18(mm) | Not Required(mm) | - | No | 11-98 | Crimp | 600VAC | - | - | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | 6(POS) | PIN | 1(Port) | - | - | D38999 | - | - | No | - | 26.18(mm) | - | ||
![]() D38999/26KD15PN Corsair | In Stock | - | - | Gold | Free Hanging (In-Line) | - | Stainless Steel | Thermoplastic | 15 | - | D38999/26KD | Straight | (1/14)Signal | Gold | Copper Alloy | Corsair | Cable | -65C to 200C | Bag | Metal | Not Required(mm) | 32.25(mm) | Active | No | 15-15 | Crimp | 600VAC | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | Circular | 15 | - | Aviation, Marine, Military | PL | Threaded | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 15-15 | 15(POS) | PIN | 1(Port) | D | - | D38999 | Passivated | Coupling Nut | No | 50.0µin (1.27µm) | Not Required(mm) | - | ||
![]() MS27508E22F35A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E23F35AA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |