- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Part Status
- Manufacturer
- Features
- Packaging
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Base Product Number | Current-Collector (Ic) (Max) | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Impedance | Lead Style | Ripple Current @ High Frequency | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27484E18F30SA Corsair | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | RN732A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 30.5 kOhms | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.024 (0.60mm) | - | - | ||
![]() MS27484E12A3SC Corsair | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | RNCF0603D | - | - | Stackpole Electronics Inc | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | RNCF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.5% | 2 | ±25ppm/°C | 56 Ohms | Thin Film | - | 0.167W, 1/6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() MS27474E24B2SD Corsair | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | CDR32 | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | BP | - | - | High Reliability | - | 51 pF | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() MS27656E21F39PB Corsair | In Stock | - | - | - | - | - | - | MS27656E21F | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3408DJ22B10BY Corsair | In Stock | - | - | - | - | - | - | - | - | - | Vishay Sfernice | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P14A15PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T22A2AA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472P18F66AC Corsair | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 3000 Hrs @ 105°C | EPCOS - TDK Electronics | Bulk | Obsolete | - | 25 V | -55°C ~ 105°C | - | B41888 | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | Automotive | - | 100 µF | 2.32Ohm @ 120Hz | - | 0.138 (3.50mm) | Polar | 200 mOhms | - | 340 mA @ 100 kHz | - | - | - | - | - | - | - | - | 0.472 (12.00mm) | - | AEC-Q200 | ||
![]() MS3408DJ22A11SW Corsair | In Stock | - | - | - | - | - | - | MS27467T15F | - | - | Corsair | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3401DJ20A8EW Corsair | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Obsolete | - | 50 V | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±2% | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | 0.029 (0.73mm) | - | - | ||
![]() MS3404D44-52AX Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459LS20-27B Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3401DJ24B9SX Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474E24B24BC Corsair | In Stock | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484P24B61B Corsair | In Stock | - | - | Surface Mount | 3-UDFN Exposed Pad | DFN2020D-3 | - | - | 1 A | - | NXP Semiconductors | Bulk | Active | - | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420 mW | PNP | 63 @ 150mA, 2V | 100nA (ICBO) | 500mV @ 50mA, 500mA | 80 V | 145MHz | - | - | - | - | ||
![]() MS3404DJ22H22S Corsair | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | MCT0603 | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | MCT - Professional | 0.061 L x 0.033 W (1.55mm x 0.85mm) | ±1% | 2 | ±50ppm/°C | 54.9 kOhms | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur | 0.022 (0.55mm) | - | - | ||
![]() MS3452L28-22BZ Corsair | In Stock | - | - | - | - | - | - | 120123 | - | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472P10A5A Corsair | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | RN73C2A | - | - | TE Connectivity Passive Product | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | RN73, Holsworthy | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | 8.06 Ohms | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() MS3409DJ16E11EY Corsair | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | TNPW0805 | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | TNPW | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 2.77 kOhms | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() MS3459L18-20AW Corsair | In Stock | - | - | - | Axial | Axial | - | RNR55 | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | ±50ppm/°C | 13 kOhms | Metal Film | - | 0.125W, 1/8W | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - |