- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Part Status
- Manufacturer
- Features
- Packaging
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | PCB Mounting Orientation | Contact Materials | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Pitch | Orientation | Shielding | Housing Color | ELV | Contact Current Rating | Diameter | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3454LS14S-1A Corsair | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | 22.9 kΩ | - | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() MS3406D32-3DZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3409DJ22B13SZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450LS28-10PY Corsair | In Stock | - | - | - | - | - | - | - | 50 V | - | 0.5 % | - | 100 ppm/°C | 6.26 kΩ | - | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() MS27497P12F3SA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KG1AC Corsair | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450W24-6AW Corsair | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | ||
![]() MS3452W32-3AY Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508E20B1AA Corsair | In Stock | - | - | - | Through Hole | - | - | Non-Compliant | - | - | 1 % | - | 150 ppm/°C | 3 MΩ | - | - | - | Thick Film | 8 W | - | - | - | - | - | - | 9 mm | - | 32 mm | - | - | ||
![]() MS27468E21A75AD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484P20A41BA Corsair | In Stock | - | - | Gold | - | Right Angle | Bronze | Non-Compliant | - | Tape & Reel | - | SMD/SMT | - | - | 40 | -85 °C | -25 °C | - | - | 500 µm | Right Angle | No | Beige, Natural | - | 500 mA | - | - | 26.25 mm | 6.1 mm | 25 nm | ||
![]() MS27513E12F4PD Corsair | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3406D22-12SY Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456W36-3BZ Corsair | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L28-1SW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SJ1BE Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T14A15AA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3401DJ28E1EW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3401DJ24B11AX Corsair | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467P21A75BD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |