- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Manufacturer
- Part Status
- Features
- Packaging
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Output Type | Configuration | Number of Bits | Input Type | Architecture | Number of Inputs | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | INL/DNL (LSB) | Number of D/A Converters | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27656E17A6PA Corsair | In Stock | - | - | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | Corsair | Bag | Active | -40°C ~ 125°C | Tube | -- | Active | LTC2370 | - | S/H-ADC | 16 | Pseudo-Differential | SAR | 1 | External | SPI | - | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V | - | 2M | 1 | 1:1 | - | - | -- | ||
![]() MS27656E15F15SB Corsair | In Stock | - | - | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Corsair | Bag | Active | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | LTC1596 | Current - Unbuffered | - | 16 | - | R-2R | - | External | SPI | Yes | 5V | 5V | 1µs (Typ) | - | - | - | ±4 (Max), ±2 (Max) | 1 | - | ||
![]() MS27656E23A35PC Corsair | In Stock | - | - | 14-WFDFN Exposed Pad | 14-DFN (4x3) | Corsair | Bag | Active | -40°C ~ 125°C | Tube | -- | Active | LTC2637 | Voltage - Buffered | - | 12 | - | -- | - | External, Internal | I²C | No | 5V | 5V | 5µs (Typ) | - | - | - | ±1, ±1 (Max) | 8 | - | ||
![]() MS3450W16S-1BW Corsair | In Stock | - | - | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LTC2637 | Voltage - Buffered | - | 12 | - | -- | - | External, Internal | I²C | No | 5V | 5V | 5µs (Typ) | - | - | - | ±1, ±1 (Max) | 8 | - | ||
![]() MS27656E21B35PC Corsair | In Stock | - | - | 38-WFQFN Exposed Pad | 38-QFN (5x7) | Corsair | Bag | Active | 0°C ~ 70°C | Tube | SoftSpan™ | Active | LTC2751 | Current - Unbuffered | - | 16 | - | Multiplying DAC | - | External | Parallel | Yes | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 2µs (Typ) | - | - | - | ±2 (Max), ±1 (Max) | 1 | - | ||
![]() MS27656P13B98PD Corsair | In Stock | - | - | 64-WFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | 0°C ~ 70°C | Tube | -- | Active | LTC2155 | - | S/H-ADC | 14 | Differential | Pipelined | 2 | External, Internal | LVDS - Parallel | - | 1.7 V ~ 1.9 V | 1.7 V ~ 1.9 V | - | 170M | 2 | 1:1 | - | - | Simultaneous Sampling | ||
![]() MS27656P17A6PD Corsair | In Stock | - | - | 14-WFDFN Exposed Pad | 14-DFN (4x3) | - | - | - | -40°C ~ 125°C | Tube | -- | Active | LTC2637 | Voltage - Buffered | - | 10 | - | -- | - | External, Internal | I²C | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 4.1µs (Typ) | - | - | - | ±0.2, ±0.5 (Max) | 8 | - | ||
![]() MS27656P17A6PA Corsair | In Stock | - | - | 14-WFDFN Exposed Pad | 14-DFN (4x3) | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LTC2636 | Voltage - Buffered | - | 10 | - | -- | - | External, Internal | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 4µs (Typ) | - | - | - | ±0.2, ±0.5 (Max) | 8 | - | ||
![]() MS27656P17F6PD Corsair | In Stock | - | - | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2636 | Voltage - Buffered | - | 10 | - | -- | - | External, Internal | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 4µs (Typ) | - | - | - | ±0.2, ±0.5 (Max) | 8 | - | ||
![]() MS27656P17F6PC Corsair | In Stock | - | - | 16-TFSOP (0.118, 3.00mm Width) | 16-MSOP | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2636 | Voltage - Buffered | - | 10 | - | -- | - | External, Internal | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 4µs (Typ) | - | - | - | ±0.2, ±0.5 (Max) | 8 | - | ||
![]() MS27656P13B98PB Corsair | In Stock | - | - | 14-WFDFN Exposed Pad | 14-DFN (4x3) | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2636 | Voltage - Buffered | - | 10 | - | -- | - | External, Internal | SPI | No | 5V | 5V | 4.3µs (Typ) | - | - | - | ±0.2, ±0.5 (Max) | 8 | - | ||
![]() MS3450L16S-1B Corsair | In Stock | - | - | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC7545 | Current - Unbuffered | - | 12 | - | R-2R | - | External | Parallel | No | 5V, 14.25 V ~ 15.75 V | 5V, 14.25 V ~ 15.75 V | 1µs | - | - | - | ±0.5 (Max), ±0.5 (Max) | 1 | - | ||
![]() MS27656P13A98PC Corsair | In Stock | - | - | 16-WFQFN Exposed Pad | 16-QFN-EP (3x3) | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Active | LTC2634 | Voltage - Buffered | - | 10 | - | -- | - | External, Internal | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 3.8µs (Typ) | - | - | - | ±0.2, ±0.5 (Max) | 4 | - | ||
![]() MS27656P11A99SC Corsair | In Stock | - | - | 14-WFDFN Exposed Pad | 14-DFN (4x3) | - | - | - | 0°C ~ 70°C | Tube | -- | Active | LTC2636 | Voltage - Buffered | - | 8 | - | -- | - | External, Internal | SPI | No | 5V | 5V | 3.8µs (Typ) | - | - | - | ±0.05, ±0.5 (Max) | 8 | - | ||
![]() MS27656P11A99SB Corsair | In Stock | - | - | 10-WFDFN Exposed Pad | 10-DFN (3x3) | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | LTC2602 | Voltage - Buffered | - | 16 | - | -- | - | External | SPI | No | 2.5 V ~ 5.5 V | 2.5 V ~ 5.5 V | 10µs (Typ) | - | - | - | ±13, ±1 (Max) | 1 | - | ||
![]() MS27656P11F99SD Corsair | In Stock | - | - | SOT-23-8 Thin, TSOT-23-8 | TSOT-23-8 | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LTC2632 | Voltage - Buffered | - | 10 | - | -- | - | External, Internal | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 3.9µs (Typ) | - | - | - | ±0.2, ±0.5 (Max) | 2 | - | ||
![]() MS27656E15A15SA Corsair | In Stock | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | Corsair | Bag | Active | 0°C ~ 70°C | Tube | -- | Active | LTC2634 | Voltage - Buffered | - | 8 | - | -- | - | External, Internal | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 3.3µs (Typ) | - | - | - | ±0.05, ±0.5 (Max) | 4 | - | ||
![]() MS27656P11B99SD Corsair | In Stock | - | - | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | - | - | - | 0°C ~ 70°C | Tube | -- | Active | LTC2635 | Voltage - Buffered | - | 8 | - | -- | - | External, Internal | I²C | No | 5V | 5V | 3.9µs (Typ) | - | - | - | ±0.05, ±0.5 (Max) | 4 | - | ||
![]() MS27656E17F6PB Corsair | In Stock | - | - | 48-LQFP | 48-LQFP (7x7) | Corsair | Bag | Active | -40°C ~ 125°C | Tray | SoftSpan™ | Active | LTC2353 | - | S/H-MUX-ADC | 18 | Differential, Pseudo-Differential, Single Ended | SAR | 2 | Internal | LVDS - Serial, SPI | - | 7.5 V ~ 38 V | 4.75 V ~ 5.25 V | - | 550k | 1 | 2:1 | - | - | Simultaneous Sampling | ||
![]() MS27656E17F6PD Corsair | In Stock | - | - | 6-VSSOP, SC-88, SOT-363 | SC-70-6 | Corsair | Bag | Active | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | LTC2630 | Voltage - Buffered | - | 12 | - | -- | - | Internal, Supply | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 4.4µs (Typ) | - | - | - | ±1, ±1 (Max) | 1 | - |