- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Part Status
- Manufacturer
- Features
- Packaging
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Weight | Body Material | Conductor Material | Backing Material | Base Product Number | Dimensions | For Use With | Illuminated | Insulation Materials | Lens Shape | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Orientation | Package | Package Type | Product Status | Standards Met | Voltage, Rating | Series | Type | Depth | Actuator Type | Voltage | Accessory Type | Viewing Angle | Mechanical Life | Forward Voltage | Luminous Intensity | Tool Type | Terminal Type | Tape Type | Number of LEDs | Plug Type | Shrink Temperature | Number of Cores | Contact Configuration | Outer Diameter | Connection Type | Minimum Bend Radius | IP Rating | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27466T21B1PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | MS27466T21B | - | - | - | PVC | - | - | - | Corsair | - | - | Bag | - | Active | - | 750 V ac | KY33A05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200m | - | - | ||
![]() MS27466T23B1SC Corsair | In Stock | - | - | - | - | Fluid Resistant Elastomer | - | - | - | - | - | MS27466T23B | - | - | - | - | - | - | +150°C | Corsair | -75°C | - | Bag | - | Active | - | - | * | Cable Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | +135°C | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T21A1PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | MS27466T21A | - | - | - | PVC | - | - | - | Corsair | - | - | Bag | - | Active | - | 750 V ac | KY33A04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | 200m | - | - | ||
![]() MS27466T19A66SD Corsair | In Stock | - | - | - | - | - | - | - | - | Copper | - | MS27466T19A | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | Active | IEC 60092-350/-360/-353 | 600 , 1000 V | MarineLine YZp 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | 11.8mm | - | - | - | 100m | - | - | ||
![]() MS27466T19B66SD Corsair | In Stock | - | - | - | - | Fluid Resistant Elastomer | - | - | - | - | - | MS27466T19B | - | - | - | - | - | - | +150°C | Corsair | -75°C | - | Bag | - | Active | - | - | * | Cable Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | +135°C | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T19F66SD Corsair | In Stock | - | - | - | - | Fluid Resistant Elastomer | - | - | - | - | - | MS27466T19F | - | - | - | - | - | - | +150°C | Corsair | -75°C | - | Bag | - | Active | - | - | * | Cable Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | +135°C | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T19F66PC Corsair | In Stock | - | - | - | - | Fluid Resistant Elastomer | - | - | - | - | - | MS27466T19F | - | - | - | - | - | - | +150°C | Corsair | -75°C | - | Bag | - | Active | - | - | * | Cable Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | +135°C | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T15F37PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | MS27466T15F | - | Flasher ATE, Flasher Portable PLUS, Flasher PRO | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | * | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656P23F53P Corsair | In Stock | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | +70 °C, +90°C | - | -15 °C, -5°C | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5mm | - | 45 mm | B, C, IP40, IP65 | 50m | - | - | ||
![]() MS27472E18A11SC Corsair | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | MS27472E18A | - | - | Yes | - | - | - | +55°C | Corsair | -25°C | - | Bag | - | Active | - | - | Harmony XB6 | - | - | - | - | - | - | - | - | - | - | Quick Connect, Solder Tag | - | - | - | - | - | SPDT | - | - | - | IP65 | - | - | - | ||
![]() MS3451W20-14A Corsair | In Stock | - | - | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | +70 °C, +90°C | - | -15 °C, -5°C | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26mm | - | 55 mm | B, C, IP40, IP65 | 50m | - | - | ||
![]() MS27468E25F37PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | MS27468E25F | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | * | - | - | - | 110V | - | - | - | - | - | Electric Nibblers | - | - | - | BS 4343 | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E25B37PC Corsair | In Stock | - | - | - | - | - | - | 19kg | - | - | - | MS27468E25B | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | * | - | - | - | 240V | - | - | - | - | - | - | - | - | - | Type G - British 3-pin | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472E12A98PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | MS27472E12A | 100 x 100 x 1mm | - | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 100mm | 1mm | ||
![]() MS27472E12A35PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | MS27472E12A | 100 x 100 x 2mm | - | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 100mm | 2mm | ||
![]() MS27472E12A98PD Corsair | In Stock | - | - | - | - | - | - | - | ABS | - | - | MS27472E12A | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | Datec-Mobil-Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T25B37PC Corsair | In Stock | - | - | Through Hole | 2 | - | - | - | - | - | - | MS27468T25B | 29.2 x 3.8mm | - | - | - | Dome | - | - | Corsair | - | - | Bag | 3mm (T-1) | Active | - | - | * | - | - | - | - | - | 20 ° | - | 3.1 V | 5.9 → 8.4 cd | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T25F37PD Corsair | In Stock | - | - | - | - | Pre-Galvanised Steel | - | - | - | - | - | MS27468T25F | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | Swifts | - | - | - | - | Medium Duty Universal Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T19F18SC Corsair | In Stock | - | - | - | - | - | Glass Fibre Reinforced Thermoplastic | - | - | - | - | MS27468T19F | - | - | - | - | - | 250 V ac 6 A, 230 V dc 250mA | +75°C | Corsair | -20°C | Vertical | Bag | - | Active | - | - | Ex 14 | - | 2882.9мм | Push Button | - | - | - | >30000Operations | - | - | - | - | - | - | - | - | - | - | - | Cable | - | IP65 | - | 1778мм | - | ||
![]() MS27468T19F18PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | PP | MS27468T19F | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Plastic Tape | - | - | - | - | - | - | - | - | - | 50m | 12mm | 0.202mm |