- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Manufacturer
- Part Status
- Features
- Packaging
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | CoilResistance | Contact Materials | Dimensions | EEPROM | Insulation Voltage | Mounting | MSL | Number of I/Os | PowerSupply | RAM | RoHS | Shell Sizes | Operating Temperature | Series | Tolerance | Termination | Type | Resistance | Composition | Gender | Pitch | Frequency | Contact Finish | Termination Style | Output Voltage | Output Type | Note | Interface | Diode Type | Connectivity | Bit Size | Contact Form | Size | Number of Positions/Contacts | Coil Voltage | Coil Power | Diode Configuration | Power | Rated Power | Enclosure Type | Input Voltage | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3401DJ28A22PY Corsair | In Stock | - | - | - | - | - | - | - | 2,0x1,25mm | - | 300 V | - | - | - | - | - | Yes | - | - | n/a | ±1 % | - | - | 562.0 kOhm | Thick Film | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 0805 | - | - | - | - | - | 0,125 W | - | - | - | 0,5 mm | ||
![]() MS27466E13F98BA Corsair | In Stock | - | - | SMD | - | - | - | - | - | 1kB | - | - | - | 53 | - | 2kB | Yes | - | -40...+125°C | AT90CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CANbus, EBI/EMI, I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450LS28-10PZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | -40...+85°C | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | GPIO, SPI, I2C | - | - | - | - | 37x19mm | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450W24-6AX Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | 3,96 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3404D22-13EY Corsair | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E25B90BA Corsair | In Stock | - | - | - | - | - | - | - | 5,0x2,5mm | - | 500 V | - | n/a | - | - | - | Yes | - | - | n/a | ±1 % | - | - | 0,33 Ohm | Thick Film | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 2010 | - | - | - | - | - | 0,75 W | - | - | - | 0,55 mm | ||
![]() MS27496E19B11AD Corsair | In Stock | - | - | - | - | - | - | - | 49x47,5x26mm | - | - | - | n/a | - | - | - | Yes | - | - | n/a | ±5 % | - | - | 680 Ohm | Wirewound | - | - | - | - | Axial | - | - | n/a | - | - | - | - | - | AL House | - | - | - | - | - | 75 W | - | - | - | - | ||
![]() MS3402DS28-2PZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Heating Element | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656E25A61AD Corsair | In Stock | - | - | - | - | - | - | - | 3,1x1,6mm | - | 400 V | - | n/a | - | - | - | Yes | - | - | n/a | ±1 % | - | - | 0,2 Ohm | Thick Film | - | - | - | - | - | - | - | n/a | - | - | - | - | - | 1206 | - | - | - | - | - | 0,25 W | - | - | - | 0,55 mm | ||
![]() MS3401DJ18B11EY Corsair | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | -40...+125°C | MC | - | - | - | - | - | - | - | 500kHz | - | - | 2V...+5,5V | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,8V...+5,5V | - | - | ||
![]() MS3404DJ16B13E Corsair | In Stock | - | - | - | - | - | 720 Ohm | Ag alloy | 20,5x7,2x15,3mm | - | - | - | - | - | - | - | Yes | - | - | G5NB | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | 12VDC | 200 mW | - | - | - | - | - | - | - | ||
![]() MS3450L32-22BZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | Yes | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | 80 W | - | - | - | - | - | ||
![]() MS27472P22F2BA Corsair | In Stock | - | - | - | - | AL | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1590 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multipurpose | - | IP54 | - | ||
![]() MS3456KT24-4BW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | Yes | - | - | MCS MIDIá | - | - | - | - | - | - | 5 mm | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474P20B2SC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Glue gun | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P24A35A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Development kit | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3404DJ40D9SX Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | SoftFinish | - | - | Screwdriver | - | - | - | - | - | - | - | - | - | slotted screwdriver | - | - | - | - | - | 4x100mm | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508T16F6AA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | IEC | - | Crimp | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E24A19BD Corsair | In Stock | - | - | THT | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | - | STTH12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | rectifier | - | - | - | - | - | - | - | independent | - | - | - | - | - | - | ||
![]() MS3459L20-29AW Corsair | In Stock | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 21,9x21,82x26,2mm | - | Combicon | - | Crimp | - | - | - | Female | n/a | - | Sn | - | - | - | UL 94 V-0 | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | UL 94 V-0 | - |