- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Manufacturer
- Part Status
- Features
- Packaging
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Weight | Approvals | Contact Materials | RoHS | Tail Length | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Capacitance | Power Rating | Pitch | Max Power Dissipation | Orientation | Depth | Current Rating | Military Standard | Lead Pitch | Number of Contacts | Housing Color | Lead Length | Dielectric | Failure Rate | Row Spacing | ELV | Lead/Base Style | Mating Post Length | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Stack Height | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27496E19B32BB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3406DJ16A10DW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T18B30B Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656T15A19BB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474E24F1AD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468P25F24P Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3400D40-56SW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450LS18-20BW Corsair | In Stock | - | - | Gold | - | - | - | - | - | - | Non-Compliant | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() MS27497P22A2SD Corsair | In Stock | - | - | - | - | - | Aluminium | 35 g | - | - | Compliant | - | - | - | Bulk | 1 % | - | 50 ppm/°C | - | 18.2 Ω | - | 250 °C | -55 °C | Wirewound | - | - | - | 30 W | - | 30 W | - | - | - | MIL-PRF-39009 | - | - | - | - | - | 0.01 % | - | - | Solder | - | Military, Moisture Resistant | - | 15.875 mm | - | 49.9872 mm | 28.956 mm | - | - | No | - | - | Contains Lead | ||
![]() MS27497E16B35AC Corsair | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | - | CSA, UL | Brass | Compliant | 2.794 mm | - | - | Bulk | - | Solder | - | Header, Pin, Plug | - | 50 | -125 °C | -65 °C | - | Black | 2 | - | - | 2.54 mm | - | Vertical | - | 3 A | - | - | 50 | Black | 26.16 mm | - | - | 2.54 mm | Compliant | - | 2.79 mm | - | - | - | - | 26.162 mm | - | - | 20.32 mm | No | - | UL94 V-0 | - | ||
![]() MS27497P12B98SA Corsair | In Stock | - | - | - | Wire | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3406DJ15E7AW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3400DJ28D18BW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452W32-5AY Corsair | In Stock | - | - | - | - | 25 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 14.097 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451L24-4AZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KS28-9AZ Corsair | In Stock | - | - | Lead, Tin | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | 1 % | - | 25 ppm/°C | - | 4.64 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MS27484P18B53AB Corsair | In Stock | - | - | - | Through Hole | - | - | - | - | - | Compliant | - | 50 V | 50 V | Bulk | 10 % | Radial | - | - | - | - | 125 °C | -55 °C | - | - | - | 1.8 nF | - | - | - | - | 2.5 mm | - | - | 5.0038 mm | - | - | 30 mm | X7R | - | - | - | Formed Leads | - | - | 500 µm | 4 mm | 2.54 mm | 3.9878 mm | 2.4892 mm | 2.6 mm | - | No | - | - | - | ||
![]() MS27468P23A21P Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474E10A99BD Corsair | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466P23B32B Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |