- Series
- Package
- Product Status
- Mfr
- Base Product Number
- Operating Temperature
- Manufacturer
- RoHS
- Package / Case
- Mounting Type
- Packaging
- Features
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Color | Applications | Capacitance | Power Rating | Ingress Protection | Style | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Operating Supply Voltage | Failure Rate | Lead Spacing | Output Configuration | Lead Style | Current - Output | Control Features | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | 1st Connector | 2nd Connector | Voltage - Output (Max) | Luminous Flux | Outside Diameter | Features | Height Seated (Max) | Length | Width | Thickness (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27472E22A21B Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3408DJ22B22DY Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P12B98PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | White | - | - | 5 W | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 lm | 50 mm | - | - | - | 50 mm | - | Unknown | - | ||
![]() MS27513E12B22BC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P8A6S Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472P16A8SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T9F6BA Corsair | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | Tray | Active | - | - | 350V | 1000V (1kV) | -55°C ~ 105°C | MKP383 | 1.654 L x 1.181 W (42.00mm x 30.00mm) | ±5% | PC Pins | - | - | High Pulse, DV/DT | 1.5 µF | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.772 (45.00mm) | - | - | - | - | - | ||
![]() MS27473P18A35BA Corsair | In Stock | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2G0310 | RG-142 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Jack | N-Type Plug, Right Angle | - | - | - | Shielded | - | 108.0 (2.7m) 9.0 | - | - | - | - | ||
![]() MS3454LS14S-6B Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 145805 | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3401DJ22G33EZ Corsair | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | QCCP501Q | - | - | Johanson Technology Inc. | - | Tape & Reel (TR) | Active | - | 500V | - | - | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.05pF | - | C0G, NP0 | - | RF, Microwave, High Frequency, Automotive | 2.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.035 (0.89mm) | - | AEC-Q200 | ||
![]() MS3404DJ36D5SY Corsair | In Stock | - | - | Surface Mount | TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | DDPAK/TO-263-5 | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | 8 mA | 5.5V | Fixed | - | - | - | Positive | - | 3A | Enable | 1.5V | 1 | Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | 30 µA | 1V @ 1A | 80dB ~ 65dB (120Hz ~ 1kHz) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27496E19A11PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MS27496E19A | - | - | Corsair | - | Bag | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E22B53AD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3400DJ28D1AW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3401DJ28E15PW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3401DJ22D9BW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E10A13BD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3406DJ22B13BZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T12B8AD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459KT12S-4B Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |