- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Manufacturer
- Part Status
- Features
- Packaging
Attribute column
Manufacturer
Corsair Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Contact Sizes | Drawing Date and Revision | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Shell Sizes | Voltage, Rating | Tolerance | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Interface | Termination Type | Polarization | Coupling Type | Data Bus Width | Contact Quantities | Other Description | Plug Diameter-Max | Connector Insert Detail | Back Interface of Connector | Assembly Part Number | Unique Insert Number | Backshell Assembly (Mil Ref) | Fluid Resistence Level | Contact Part Numbers | Military Connector Shell | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3406DJ18B4DX Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508T18A11B Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KS28-9BX Corsair | In Stock | - | - | PANEL | STAINLESS STEEL | - | - | TYCO ELECTRONICS AMP | TE Connectivity | MS3450KS28-9BX | - | - | - | Obsolete | 5.84 | - | 28 | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | MATRIX, FIREWALL, COMPATIBLE CONTACTS:M39029/30-219; M39029/30-218 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 12 | unknown | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | RECEPTACLE | ENVIRONMENT RESISTANT; FLAME RESISTANT; FLUID RESISTANT | - | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467P9T98PA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 149 mm | ||
![]() MS3406D32-13SW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656P15A5PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656P23B21PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452L28-9BX Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, RS-232, USB | - | - | - | 32 b | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3400DJ36D7DY Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468P25F24PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L28-10AX Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27513E12F98AD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3409DJ20E15BZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P20B41A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | - | 50 ppm/°C | - | 348 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() MS3406DJ20B27SX Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3406DJ15E7AY Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656T15A19BD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KT28-10SW Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473E20A41AB Corsair | In Stock | - | - | - | ALUMINUM ALLOY | 20 | 17DEC99,K | DEFENSE LOGISTICS AGENCY | Defense Logistics Agency | MS27473E20A41AB | MS27473 | 150 °C | -65 °C | Active | 5.61 | - | 20 | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-C 38999 | 8536.69.40.20 | - | YES | - | - | - | Crp Rear Rlse | NO | - | 41 | unknown | CADMIUM OVER NICKEL | - | MALE | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | B | BAYONET | - | 41 | Plug, Straight | 1.5 inch | I244 | W/Grommet Nut | MS27473T20A41AB | 20-41 | M38999/1-20A | Partial | M39029/58-363 | S351B | - | - | ||
![]() MS3450KS32-8BZ Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |