- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24WF32JA Corsair | In Stock | - | - | - | - | - | - | - | D38999/24WF | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T9Z35PA Corsair | In Stock | - | - | - | - | - | - | - | MS27466T9Z | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WF11SCL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24WF | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZA35SB Corsair | In Stock | - | - | Panel Mount | Flange | Aluminum | Thermoplastic | - | D38999/20ZA | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 6 | Black | Aviation, Marine, Military | Threaded | 5A | B | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 9-35 | A | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24ZD18PB Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZD | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | 18 | Black | Aviation, Marine, Military | Threaded | 7.5A | B | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 15-18 | D | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24ZG11PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24ZG | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24SD18PC Corsair | In Stock | - | - | - | - | - | - | - | D38999/24SD | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KA98PE Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Thermoplastic | - | D38999/24KA | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | 3 | - | Aviation, Marine, Military | Threaded | 7.5A | E | Shielded | IP67 - Dust Tight, Waterproof | Passivated | - | A | - | - | 50.0μin (1.27μm) | - | ||
![]() MS27497E14F18SB Corsair | In Stock | - | - | - | - | - | - | - | MS27497E14F | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473E22F32PC Corsair | In Stock | - | - | - | - | - | - | - | MS27473E22F | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474E22B55PD Corsair | In Stock | - | - | - | - | - | - | - | MS27474E22B | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T10Z5PA Corsair | In Stock | - | - | - | - | - | - | - | MS27497T10Z | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZJ35SD Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZJ | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 128 | Black | Aviation, Marine, Military | Threaded | 5A | D | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 25-35 | J | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/20ZE26PC Corsair | In Stock | - | - | Panel Mount | Flange | Aluminum | Thermoplastic | - | D38999/20ZE | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | 26 | Black | Aviation, Marine, Military | Threaded | 7.5A | C | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 17-26 | E | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24FB5JN Corsair | In Stock | - | - | - | - | - | - | - | D38999/24FB | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WG35PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24WG | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZG35PB Corsair | In Stock | - | - | Panel Mount | Flange | Aluminum | Thermoplastic | - | D38999/20ZG | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | 79 | Black | Aviation, Marine, Military | Threaded | 5A | B | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 21-35 | G | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24TD35PNL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24TD | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZA98PC Corsair | In Stock | - | - | - | - | - | - | - | D38999/24ZA | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZD97SEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20ZD | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |