- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Number of Ports | Shell Size, MIL | Cable Opening | Family | Shell Plating | Features | Strain Relief | Product Length (mm) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24WJ11PA Corsair | In Stock | - | - | Gold | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | 11 | - | D38999/24WJ | Straight | (9/2)Signal | Gold | Copper Alloy | Corsair | Jam Nut | -65C to 175C | Bag | Metal | 55.6(mm) | 58.69(mm) | Active | No | 25-11 | Crimp | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | Circular | 11 | Olive Drab | Aviation, Marine, Military | RCP | Threaded | 7.5A, 33A | A | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 25-11 | 11(POS) | PIN | 1(Port) | J | - | D38999 | Cadmium | - | No | 32.5(mm) | 50.0μin (1.27μm) | 55.6(mm) | - | ||
![]() D38999/24WE35JN Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24WE | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FH53HD Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24FH | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZC98PBL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20ZC | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZJ19PD Corsair | In Stock | - | - | - | Panel Mount | Flange | Aluminum | Thermoplastic | - | - | D38999/20ZJ | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 19 | Black | Aviation, Marine, Military | - | Threaded | 23A | D | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 25-19 | - | - | - | J | - | - | - | - | - | - | 50.0μin (1.27μm) | - | - | ||
![]() D38999/24SC98SNL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24SC | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KD19SDL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24KD | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WH53HA Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24WH | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KJ24SB Corsair | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Thermoplastic | - | - | D38999/24KJ | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 24 | - | Aviation, Marine, Military | - | Threaded | 13A, 23A | B | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 25-24 | - | - | - | J | - | - | - | - | - | - | 50.0μin (1.27μm) | - | - | ||
![]() D38999/24ZE26PD Corsair | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | - | D38999/24ZE | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 26 | Black | Aviation, Marine, Military | - | Threaded | 7.5A | D | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 17-26 | - | - | - | E | - | - | - | - | - | - | 50.0μin (1.27μm) | - | - | ||
![]() D38999/24WE26PDL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24WE | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24LD18PAL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24LD | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZG39PC Corsair | In Stock | - | - | - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | - | D38999/26ZG | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 39 | Black | Aviation, Marine, Military | - | Threaded | 7.5A, 13A | C | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 21-39 | - | - | - | G | - | - | - | Coupling Nut | - | - | 50.0μin (1.27μm) | - | - | ||
![]() D38999/20SD19PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20SD | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SB5SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20SB | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FF32PEL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20FF | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZE35PCL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20ZE | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KB98HA Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24KB | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZG75SDL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20ZG | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FC8HE Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20FC | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |