- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Number of Ports | Shell Size, MIL | Cable Opening | Family | Shell Plating | Features | Strain Relief | Product Length (mm) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20ZJ46SE Corsair | In Stock | - | - | - | Panel Mount | Flange | Aluminum | Thermoplastic | - | - | D38999/20ZJ | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 46 (44 + 2 Coax) | Black | Aviation, Marine, Military | - | Threaded | 7.5A, 13A, 45A | E | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 25-46 | - | - | - | J | - | - | - | - | - | - | 50.0μin (1.27μm) | - | - | ||
![]() D38999/24WE26PE Corsair | In Stock | - | - | Gold | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | 26 | - | D38999/24WE | Straight | 26Signal | Gold | Copper Alloy | Corsair | Jam Nut | -65C to 175C | Bag | Metal | 41.3(mm) | 44.5(mm) | Active | No | 17-26 | Crimp | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | Circular | 26 | Olive Drab | Aviation, Marine, Military | RCP | Threaded | 7.5A | E | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 17-26 | 26(POS) | PIN | 1(Port) | E | - | D38999 | Cadmium | - | No | 32.5(mm) | 50.0μin (1.27μm) | 41.3(mm) | - | ||
![]() MS27497E8F6SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27497E8F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T22B35SC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27474T22B | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25A61SB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27466T25A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T14Z18SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27497T14Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T14Z97PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27473T14Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T14Z35PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27497T14Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T22Z35PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472T22Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T18F53PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27474T18F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T24Z61PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27473T24Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472E14A18PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472E14A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T19Z11SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27466T19Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T18C35SB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472T18C | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T13F98SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27467T13F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27496E25B35PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27496E25B | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T10F35PA Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27484T10F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3472L14-12P Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS3472L14 | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T22Z35SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27473T22Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472E14A35PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472E14A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |