- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Number of Ports | Shell Size, MIL | Cable Opening | Family | Shell Plating | Features | Strain Relief | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27466T25A35PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27466T25A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T12T98SB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472T12T | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T12F35SC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27484T12F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25A35PA Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27466T25A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FA35JA Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26FA | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SJ61PE Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26SJ | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T17A99SC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27466T17A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T13Z35SB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27468T13Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T22T21SB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472T22T | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T25Z46SB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27468T25Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E19F35SB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27468E19F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T22T2PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472T22T | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KE26HN Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26KE | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SJ24PNL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26SJ | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T17F2PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27467T17F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T13Z35SC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27468T13Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T17Z35SC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27468T17Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E9Z44S Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZJ4PE Corsair | In Stock | - | - | - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | - | D38999/26ZJ | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 56 | Black | Aviation, Marine, Military | - | Threaded | 7.5A, 13A | E | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 25-4 | - | - | - | J | - | - | - | Coupling Nut | - | 50.0μin (1.27μm) | - | - | ||
![]() D38999/26ZG41PB Corsair | In Stock | - | - | Gold | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | 41 | - | D38999/26ZG | Straight | 41Signal | Gold | Copper Alloy | Corsair | Cable | -65C to 175C | Bag | Metal | Not Required(mm) | 41.65(mm) | Active | No | 21-41 | Crimp | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | Circular | 41 | Black | Aviation, Marine, Military | PL | Threaded | 7.5A | B | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 21-41 | 41(POS) | PIN | 1(Port) | G | - | D38999 | Zinc Nickel | Coupling Nut | No | 50.0μin (1.27μm) | Not Required(mm) | - |