- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20SG39SB Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SG | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZH53SD Corsair | In Stock | - | - | Panel Mount | Flange | Aluminum | Thermoplastic | - | D38999/20ZH | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 53 | Black | Aviation, Marine, Military | Threaded | 7.5A | D | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 23-53 | H | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24TJ35SN Corsair | In Stock | - | - | - | - | - | - | - | D38999/24TJ | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZA98PE Corsair | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | D38999/26ZA | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | 3 | Black | Aviation, Marine, Military | Threaded | 7.5A | E | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | - | A | - | Coupling Nut | 50.0μin (1.27μm) | - | ||
![]() D38999/26SG41PA Corsair | In Stock | - | - | - | - | - | - | - | D38999/26SG | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20LF28PBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20LF | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZC4PBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZC | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24SE2SA Corsair | In Stock | - | - | - | - | - | - | - | D38999/24SE | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZD97PD Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZD | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | 12 | Black | Aviation, Marine, Military | Threaded | 7.5A, 13A | D | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 15-97 | D | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24WF28PCL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24WF | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WJ24JE Corsair | In Stock | - | - | - | - | - | - | - | D38999/20WJ | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FE6PEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20FE | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20LC35PNL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20LC | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24SH35PC Corsair | In Stock | - | - | - | - | - | - | - | D38999/24SH | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20TD18SA Corsair | In Stock | - | - | - | - | - | - | - | D38999/20TD | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KF11SC Corsair | In Stock | - | - | Panel Mount | Flange | Stainless Steel | Thermoplastic | - | D38999/20KF | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 11 | - | Aviation, Marine, Military | Threaded | 13A | C | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 19-11 | F | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/20SJ29PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SJ | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SB4SNL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SB | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SJ29PEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SJ | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FB5JD Corsair | In Stock | - | - | - | - | - | - | - | D38999/20FB | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |