- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Number of Ports | Shell Size, MIL | Cable Opening | Family | Features | Strain Relief | Product Length (mm) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3475L22-41S Corsair | In Stock | - | - | - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | - | MS3475L22 | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-26482 G Series II, 852 | Crimp | Plug, Female Sockets | - | 41 | Silver | Aerospace, Automotive, Aviation, Military, Telecommunications | - | Bayonet Lock | 7.5A, 13A | N (Normal) | Shielded | Fluid Resistant | Nickel | 22-41 | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | ||
![]() MS3476W12-8S Corsair | In Stock | - | - | Gold | - | - | - | - | 8 | - | MS3476W12 | Straight | 8Signal | - | Copper Alloy | Corsair | Cable | -55C to 175C | Bag | - | Not Required(mm) | 26.49(mm) | Active | No | 12-8 | Crimp | 600VAC | - | * | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 8(POS) | SKT | 1(Port) | - | - | MS3476W12 | - | No | 36.07(mm) | - | Not Required(mm) | - | ||
![]() D38999/20SD18PD Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20SD | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SB4PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20SB | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZA98PDL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20ZA | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZE26PBL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24ZE | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZB2PAL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24ZB | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZB35HB Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24ZB | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FJ29PCL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24FJ | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZH21SDL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24ZH | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SC8PE Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26SC | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WA98SEL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24WA | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24LD19SA Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24LD | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FH21SCL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24FH | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KJ24PBL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24KJ | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KF35SBL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26KF | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FB5SD Corsair | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | - | D38999/24FB | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 5 | Silver | Aviation, Marine, Military | - | Threaded | 7.5A | D | Shielded | IP67 - Dust Tight, Waterproof | Nickel | - | - | - | - | B | - | - | - | - | - | 50.0μin (1.27μm) | - | - | ||
![]() D38999/24SB2JA Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24SB | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZF32SEL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24ZF | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20LG16PBL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20LG | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |