- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Polarization | Coupling Type | Shell Size, MIL | Cable Opening | Features | Unique Insert Number | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24FJ29PBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24FJ | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24SF32PC Corsair | In Stock | - | - | - | - | - | - | - | D38999/24SF | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WD35PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24WD | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KB98PBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26KB | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26WF35SEL Corsair | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | D38999/26WF | NOT SPECIFIED | NOT SPECIFIED | 22D | ESTERLINE TECHNOLOGIES CORP | Esterline Technologies Corporation | D38999/26WF35SEL | Corsair | 175 °C | -65 °C | Bag | Active | - | Active | 5.28 | No | F | - | - | * | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, RFI SHIELDED, COMPATIBLE CONTACT: M39029/56348 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 66 | - | - | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | PLUG | FLUID RESISTANT | SOLDER | E | THREADED | - | - | - | F35 | - | - | ||
![]() D38999/20SD19PE Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SD | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KA35HC Corsair | In Stock | - | - | Panel Mount | Flange | Stainless Steel | Thermoplastic | - | D38999/20KA | Gold | Copper Alloy | - | - | - | - | Corsair | - | - | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Male Pins | 6 | - | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 5A | - | C | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 9-35 | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | ||
![]() D38999/20KC35PCL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20KC | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KF11SDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20KF | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SF35PBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SF | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FD18PEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20FD | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KB4PC Corsair | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | Thermoplastic | - | D38999/26KB | Gold | Copper Alloy | - | - | - | - | Corsair | - | - | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Plug, Male Pins | 4 | - | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 7.5A | - | C | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | - | - | - | - | - | - | - | - | - | - | B | - | Coupling Nut | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24ZG11SD Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZG | Gold | Copper Alloy | - | - | - | - | Corsair | - | - | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | 11 | Black | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 23A | - | D | Shielded | IP67 - Dust Tight, Waterproof | - | Black Zinc Nickel | 21-11 | - | - | - | - | - | - | - | - | - | G | - | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/20ZA35SCL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20ZA | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WG39PBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24WG | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZG11SA Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZG | Gold | Copper Alloy | - | - | - | - | Corsair | - | - | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | 11 | Black | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 23A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | Black Zinc Nickel | 21-11 | - | - | - | - | - | - | - | - | - | G | - | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24ZG11SC Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZG | Gold | Copper Alloy | - | - | - | - | Corsair | - | - | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | 11 | Black | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 23A | - | C | Shielded | IP67 - Dust Tight, Waterproof | - | Black Zinc Nickel | 21-11 | - | - | - | - | - | - | - | - | - | G | - | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24TJ35HA Corsair | In Stock | - | - | - | - | - | - | - | D38999/24TJ | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FE26HN Corsair | In Stock | - | - | - | - | - | - | - | D38999/20FE | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20LC98PA Corsair | In Stock | - | - | - | - | - | - | - | D38999/20LC | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |