- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Number of Contacts | Contact Gender | Number of Ports | Shell Size, MIL | Cable Opening | Family | Shell Plating | Features | Strain Relief | Product Length (mm) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27497E14F18SC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27497E14F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T12Z98S Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27497T12Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T14A18PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27474T14A | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T14B97P Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27473T14B | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484E18B11S Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27484E18B | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T10F35SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27484T10F | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T14B15PA Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27484T14B | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FC4JN Corsair | In Stock | - | - | Gold | - | - | - | - | 4 | - | D38999/24FC | Straight | 4Signal | - | Copper Alloy | Corsair | Jam Nut | -65C to 200C | Bag | - | 34.89(mm) | 38.1(mm) | Active | No | 13-4 | Crimp | 600VAC | - | * | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | 4(POS) | SKT | 1(Port) | - | - | D38999 | Electroless Nickel | - | No | 32.5(mm) | - | 34.89(mm) | - | ||
![]() D38999/26SC35PE Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26SC | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZB5PC Corsair | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | - | D38999/24ZB | - | - | Gold | Copper Alloy | Corsair | - | - | Bag | Metal | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 5 | Black | Aviation, Marine, Military | - | Threaded | 7.5A | C | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | - | - | - | B | - | - | - | - | - | - | 50.0μin (1.27μm) | - | - | ||
![]() D38999/20SJ24SNL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20SJ | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SF35PN Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26SF | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FC4SEL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/26FC | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24TJ19JN Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24TJ | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24LD97PAL Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/24LD | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FJ24HB Corsair | In Stock | - | - | - | - | - | - | - | - | - | D38999/20FJ | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T25Z19PB Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27467T25Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T16T35PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27473T16T | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T11Z5SC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27468T11Z | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T24C1PC Corsair | In Stock | - | - | - | - | - | - | - | - | - | MS27472T24C | - | - | - | - | Corsair | - | - | Bag | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |