- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27474T16Z26SB Corsair | In Stock | - | - | - | - | - | - | - | MS27474T16Z | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZJ19PBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZJ | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZJ61SAL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZJ | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZG11PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20ZG | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T16Z6SB Corsair | In Stock | - | - | - | - | - | - | - | MS27497T16Z | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T18B53PD Corsair | In Stock | - | - | - | - | - | - | - | MS27472T18B | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T18A32SA Corsair | In Stock | - | - | - | - | - | - | - | MS27497T18A | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T14C18SB Corsair | In Stock | - | - | - | - | - | - | - | MS27472T14C | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E13Z35SD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KG41PBL Corsair | In Stock | - | - | CABLE AND PANEL | - | STAINLESS STEEL | - | - | D38999/20KG | NOT SPECIFIED | NOT SPECIFIED | ESTERLINE TECHNOLOGIES CORP | Esterline Technologies Corporation | D38999/20KG41PBL | Corsair | Bag | Active | - | Active | 5.28 | Yes | G | - | - | * | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/58363 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 41 | - | - | - | unknown | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | RECEPTACLE | FLUID RESISTANT | CRIMP | THREADED | - | - | - | - | - | ||
![]() D38999/26ZA35SCL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZA | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZB5PE Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZB | Gold | Copper Alloy | - | - | - | Corsair | - | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | - | Crimp | - | Receptacle, Male Pins | 5 | Black | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 7.5A | - | E | Shielded | IP67 - Dust Tight, Waterproof | - | Black Zinc Nickel | - | - | - | - | - | - | - | - | B | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24FF32SBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24FF | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FC35HB Corsair | In Stock | - | - | - | - | - | - | - | D38999/24FC | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZE99PBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24ZE | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24SD15SDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24SD | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FJ4PCL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24FJ | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25Z19PB Corsair | In Stock | - | - | - | - | - | - | - | MS27466T25Z | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T23Z53SB Corsair | In Stock | - | - | - | - | - | - | - | MS27467T23Z | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E13F35P Corsair | In Stock | - | - | - | - | - | - | - | MS27467E13F | - | - | - | - | - | Corsair | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |