- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24KB5SE Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Thermoplastic | - | D38999/24KB | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 5 | - | Aviation, Marine, Military | Threaded | 7.5A | E | Shielded | IP67 - Dust Tight, Waterproof | Passivated | - | B | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24FF11SEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24FF | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KJ24PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24KJ | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24TJ35PB Corsair | In Stock | - | - | - | - | - | - | - | D38999/24TJ | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KG35SB Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Thermoplastic | - | D38999/24KG | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 79 | - | Aviation, Marine, Military | Threaded | 5A | B | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 21-35 | G | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/20WJ24HB Corsair | In Stock | - | - | - | - | - | - | - | D38999/20WJ | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KG35PEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24KG | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KD5SEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20KD | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZE99SD Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZE | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 23 | Black | Aviation, Marine, Military | Threaded | 7.5A, 13A | D | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 17-99 | E | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/26ZB98SA Corsair | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | D38999/26ZB | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | 6 | Black | Aviation, Marine, Military | Threaded | 7.5A | A | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | - | B | - | Coupling Nut | 50.0μin (1.27μm) | - | ||
![]() D38999/20FB2SEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20FB | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26WE35SEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26WE | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SD19PB Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SD | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SF28PAL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26SF | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZD5PCL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZD | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZJ43SDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZJ | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KA35HE Corsair | In Stock | - | - | Panel Mount | Flange | Stainless Steel | Thermoplastic | - | D38999/20KA | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | 6 | - | Aviation, Marine, Military | Threaded | 5A | E | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 9-35 | A | - | - | - | - | ||
![]() D38999/20KB98SDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20KB | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SG39SB Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SG | - | - | Corsair | Bag | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZH53SD Corsair | In Stock | - | - | Panel Mount | Flange | Aluminum | Thermoplastic | - | D38999/20ZH | Gold | Copper Alloy | Corsair | Bag | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 53 | Black | Aviation, Marine, Military | Threaded | 7.5A | D | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 23-53 | H | - | - | 50.0μin (1.27μm) | - |