- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Contact Finish Termination | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24SD18HD Corsair | In Stock | - | - | - | - | - | - | - | D38999/24SD | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FF28PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24FF | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KJ43SD Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Thermoplastic | - | D38999/24KJ | Gold | Copper Alloy | - | - | - | Corsair | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | 43 | - | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 7.5A, 13A | - | D | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 25-43 | - | - | - | - | - | - | - | - | J | - | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24ZE6PB Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZE | Gold | Copper Alloy | - | - | - | Corsair | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Male Pins | 6 | Black | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 23A | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | Black Zinc Nickel | 17-6 | - | - | - | - | - | - | - | - | E | - | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24ZJ24SC Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24ZJ | Gold | Copper Alloy | - | - | - | Corsair | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | 24 | Black | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 13A, 23A | - | C | Shielded | IP67 - Dust Tight, Waterproof | - | Black Zinc Nickel | 25-24 | - | - | - | - | - | - | - | - | J | - | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/24FC35JN Corsair | In Stock | - | - | - | - | - | - | - | D38999/24FC | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FB5PBL Corsair | In Stock | - | - | CABLE AND PANEL | - | STAINLESS STEEL | - | - | D38999/24FB | - | - | CORSAIR ELECTRICAL CONNECTORS INC | Corsair Electrical Connectors Inc | D38999/24FB5PBL | Corsair | Bag | Active | - | Active | 2.07 | - | B | - | - | * | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | - | - | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | RECEPTACLE | ENVIRONMENT RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | ||
![]() D38999/24KH35PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24KH | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC35PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20KC | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20TD19PA Corsair | In Stock | - | - | - | - | - | - | - | D38999/20TD | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZH53PNL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20ZH | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WG75PCL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24WG | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZG75SEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20ZG | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SG41HA Corsair | In Stock | - | - | - | - | - | - | - | D38999/26SG | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FB98JB Corsair | In Stock | - | - | - | - | - | - | - | D38999/20FB | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SE26PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SE | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KH35PAL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24KH | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FB99SBL Corsair | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | D38999/24FB | NICKEL | NOT SPECIFIED | ESTERLINE TECHNOLOGIES CORP | Esterline Technologies Corporation | D38999/24FB99SBL | Corsair | Bag | Active | - | Active | 5.28 | Yes | B | - | - | * | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56351 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | RECEPTACLE | FLUID RESISTANT | CRIMP | THREADED | - | Nickel (Ni) | - | - | - | - | ||
![]() D38999/24KG75SA Corsair | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | Thermoplastic | - | D38999/24KG | Gold | Copper Alloy | - | - | - | Corsair | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | 4 (Triax) | - | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 45A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 21-75 | - | - | - | - | - | - | - | - | G | - | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/26ZB98SBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZB | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |