- Mfr
- Product Status
- Base Product Number
- Package
- Series
- Contact Materials
- Shell Material
- Connector Type
- Mounting Type
- Shell Finish
- Contact Finish Mating
- Voltage, Rating
Attribute column
Manufacturer
Corsair Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Contact Finish Termination | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20ZE35PAL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20ZE | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZJ46SEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZJ | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SB98PDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SB | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20LF11SB Corsair | In Stock | - | - | - | - | - | - | - | D38999/20LF | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24SA35PD Corsair | In Stock | - | - | - | - | - | - | - | D38999/24SA | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FJ4PEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20FJ | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FB98JD Corsair | In Stock | - | - | - | - | - | - | - | D38999/20FB | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZJ46SDL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26ZJ | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SG35JB Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SG | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SB98SNL Corsair | In Stock | - | - | CABLE AND PANEL | - | STAINLESS STEEL | - | - | D38999/20SB | NICKEL | NOT SPECIFIED | ESTERLINE TECHNOLOGIES CORP | Esterline Technologies Corporation | D38999/20SB98SNL | Corsair | Bag | Active | - | Active | 5.28 | Yes | B | - | - | * | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56351 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | unknown | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | RECEPTACLE | FLUID RESISTANT | CRIMP | THREADED | - | Nickel (Ni) | - | - | - | - | ||
![]() D38999/26LE99SNL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26LE | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20LC35PAL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20LC | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20LF11SN Corsair | In Stock | - | - | - | - | - | - | - | D38999/20LF | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SB98PE Corsair | In Stock | - | - | - | - | - | - | - | D38999/20SB | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZC98PEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/20ZC | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WC4SEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24WC | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KD15SBL Corsair | In Stock | - | - | - | - | - | - | - | D38999/24KD | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KD19PB Corsair | In Stock | - | - | Panel Mount | Flange | Stainless Steel | Thermoplastic | - | D38999/20KD | Gold | Copper Alloy | - | - | - | Corsair | Bag | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | - | Receptacle, Male Pins | 19 | - | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | - | 7.5A | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 15-19 | - | - | - | - | - | - | - | - | D | - | - | - | 50.0μin (1.27μm) | - | ||
![]() D38999/26FJ24PEL Corsair | In Stock | - | - | - | - | - | - | - | D38999/26FJ | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24TC4SN Corsair | In Stock | - | - | - | - | - | - | - | D38999/24TC | - | - | - | - | - | Corsair | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |