- Barrier Type
- Bottom Termination
- Color
- Current Rating
- Features
- Material - Insulation
- Material Flammability Rating
- Mounting Type
- Number of Circuits
- Number of Rows
- Number of Wire Entries
- Operating Temperature
Attribute column
Manufacturer
Corsair Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3454W28-10SY Corsair | In Stock | - | - | Chassis, Panel, Right Angle | Thermoplastic | Steel | 300V | -40°C ~ 115°C | Bulk | YK335 | Active | Black | 1 | 0.325 (8.26mm) | 20A | 12-22 AWG | 23 | Barrier Block | Solder Tab | 3 Wall (Tri) | Screws with Captive Plate | Zinc | 23 | -- | UL94 V-0 | ||
![]() MS3401D16-10S-LC Corsair | In Stock | - | - | Chassis, Panel | Thermoplastic | Steel | 300V | -40°C ~ 115°C | Bulk | YK603 | Active | Black | 1 | 0.394 (10.00mm) | 20A | 12-22 AWG | 26 | Barrier Block | Solder Eyelets | 2 Wall (Dual) | Screws with Captive Plate | Zinc | 26 | Flange | UL94 V-0 | ||
![]() MS3400D16-10DW Corsair | In Stock | - | - | Chassis, Panel; Through Hole | Thermoplastic | Steel | 300V | -40°C ~ 115°C | Bulk | YK502 | Active | Black | 1 | 0.374 (9.50mm) | 20A | 12-22 AWG | 22 | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws with Captive Plate | Zinc | 22 | Cover, Flange | UL94 V-0 | ||
![]() MS3406D24-6PW Corsair | In Stock | - | - | Chassis, Panel, Right Angle | Thermoplastic | Phosphor Bronze | 300V | -40°C ~ 115°C | Bulk | YK114 | Active | -- | 1 | 0.433 (11.00mm) | 20A | 12-22 AWG | 21 | Barrier Block | Solder Tab | 3 Wall (Tri) | Screws with Captive Plate | Zinc | 21 | Flange | UL94 V-0 | ||
![]() MS3404D12S-3PZ-LC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |