- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- HTS Code
- Height
- Ihs Manufacturer
- JESD-609 Code
- Length
- Manufacturer Part Number
- Manufacturer Series
- Mounting Feature
Attribute column
Manufacturer
Cosel Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Reference Standard | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Tool Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NBME337M006CBSB0700 Cosel | In Stock | - | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | AVX CORP | AVX Corporation | NBME337M006CBSB0700 | NBM | 85 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | 5.38 | Yes | NBM | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 8532.29.00.40 | 330 µF | BULK | compliant | MIL-PRF-55365 | SPECIAL CAPACITOR | 6 V | 2917 | 20% | 20% | - | 4.1 mm | 7.3 mm | 4.3 mm | ||
![]() NBME337M006LBSZ0000 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NBME227M006CBSB0700 Cosel | In Stock | - | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | AVX CORP | - | NBME227M006CBSB0700 | NBM | 85 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | 5.18 | Yes | NBM | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 8532.29.00.40 | 220 µF | BULK | compliant | MIL-PRF-55365 | SPECIAL CAPACITOR | 6 V | 2917 | 20% | 20% | - | 4.1 mm | 7.3 mm | 4.3 mm | ||
![]() NBME477M004CRSB0700 Cosel | In Stock | - | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | 0.706 lb (320.24g) | -- | AVX CORP | AVX Corporation | NBME477M004CRSB0700 | NBM | 85 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | 5.38 | Yes | 890 | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) | 8532.29.00.40 | 470 µF | TR, 7 INCH | compliant | MIL-PRF-55365 | SPECIAL CAPACITOR | 4 V | 2917 | 20% | 20% | Capacitance Meter | 4.1 mm | 7.3 mm | 4.3 mm | ||
![]() NBME477M004LBSZ0000 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NBME477M004CBSB0700 Cosel | In Stock | - | - | YES | J BEND | SURFACE MOUNT | NIOBIUM | - | - | AVX CORP | - | NBME477M004CBSB0700 | NBM | 85 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | 5.18 | Yes | NBM | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 8532.29.00.40 | 470 µF | BULK | compliant | MIL-PRF-55365 | SPECIAL CAPACITOR | 4 V | 2917 | 20% | 20% | - | 4.1 mm | 7.3 mm | 4.3 mm |