- Filter Type
- Termination Style
- Current Rating
- Leakage Current
- Series
- Applications
- Approval Agency
- Configuration
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Cosel Power Line Filter Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Approvals | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Voltage - Rated AC | Approval Agency | Physical Dimension | Operating Frequency | Configuration | Leakage Current | Max Current Rating | Filter Type | Frequency - Operating | High Pot | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EAP-03-472 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2010 | EAP | yes | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | - | unknown | 3A | - | Terminal Block | 250V | cURus, VDE | L85.0XB39.0XH30.0 (mm)/L3.346XB1.535XH1.181 (inch) | 60Hz Hz | Single Stage | 500μA | - | Single Phase | - | 2500 V | 30mm | 85mm | 39mm | ROHS3 Compliant | Lead Free | ||
![]() NAC-06-472-D Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~85°C | Box | 2006 | NAC | yes | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | - | unknown | 6A | 1MHz | Terminal Block | 250V | cURus, VDE | L92.0XB53.0XH41.0 (mm)/L3.622XB2.087XH1.614 (inch) | - | Single Stage | 500μA | - | Single Phase | - | 2500 V | 41mm | 92mm | 53mm | ROHS3 Compliant | Lead Free | ||
![]() EAM-06-000-D Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~85°C | Box | 2010 | EAM | - | Active | 1 (Unlimited) | Screw | General Purpose | - | 250V | - | unknown | 6A | - | Terminal Block | 250V | cURus, VDE | L85.0XB39.0XH30.0 (mm)/L3.346XB1.535XH1.181 (inch) | 60Hz Hz | Single Stage | 5μA | - | Single Phase | - | 2500 V | 30mm | 85mm | 39mm | ROHS3 Compliant | Lead Free | ||
![]() EAC-20-472-D Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~85°C | Box | 2010 | EAC | - | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | 39mm | unknown | 20A | 1MHz | Terminal Block | 250V | cURus, VDE | L85.0XB39.0XH30.0 (mm)/L3.346XB1.535XH1.181 (inch) | - | Single Stage | 500μA | 20A | Single Phase | - | 2500 V | 93.5mm | 39mm | - | ROHS3 Compliant | Lead Free | ||
![]() EAP-03-472-D Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~85°C | Box | 2010 | EAP | yes | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | - | unknown | 3A | - | Terminal Block | 250V | cURus, VDE | L85.0XB39.0XH30.0 (mm)/L3.346XB1.535XH1.181 (inch) | 60Hz Hz | Single Stage | 500μA | - | Single Phase | - | 2500 V | 30mm | 85mm | 39mm | ROHS3 Compliant | Lead Free | ||
![]() EAC-16-472 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2010 | EAC | - | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | 39mm | unknown | 16A | 1MHz | Terminal Block | 250V | cURus, VDE | L85.0XB39.0XH30.0 (mm)/L3.346XB1.535XH1.181 (inch) | - | Single Stage | 500μA | 16A | Single Phase | - | 2500 V | 32mm | 85mm | - | ROHS3 Compliant | Lead Free | ||
![]() EAC-20-472 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2010 | EAC | - | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | 39mm | unknown | 20A | 1MHz | Terminal Block | 250V | cURus, VDE | L85.0XB39.0XH30.0 (mm)/L3.346XB1.535XH1.181 (inch) | - | Single Stage | 500μA | 20A | Single Phase | - | 2500 V | 32mm | 85mm | - | ROHS3 Compliant | Lead Free | ||
![]() EAC-30-472-D Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~85°C | Box | 2010 | EAC | - | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | - | unknown | 30A | 1MHz | Terminal Block | 250V | cURus, VDE | L85.0XB39.0XH30.0 (mm)/L3.346XB1.535XH1.181 (inch) | - | Single Stage | 500μA | - | Single Phase | - | 2500 V | 30mm | 85mm | 39mm | ROHS3 Compliant | Lead Free | ||
![]() EAM-06-000 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2010 | EAM | - | Active | Not Applicable | Screw | General Purpose | - | 250V | - | unknown | 6A | - | Terminal Block | 250V | cURus, VDE | L85.0XB39.0XH30.0 (mm)/L3.346XB1.535XH1.181 (inch) | 60Hz Hz | Single Stage | 5μA | - | Single Phase | - | 2500 V | 30mm | 85mm | 39mm | ROHS3 Compliant | Lead Free | ||
![]() TBC-50-683 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2008 | TBC | - | Active | Not Applicable | Screw | General Purpose | 68nF | - | - | unknown | 50A | 1MHz | Terminal Block | 500V | cURus, VDE | L374.0XB140.0XH80.0 (mm)/L14.724XB5.512XH3.15 (inch) | - | Two Stage | 2.5mA | - | Three Phase (Wye) | 50/60Hz | - | 80mm | 374mm | 140mm | ROHS3 Compliant | Lead Free | ||
![]() SNR-10-223 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | Chassis Mount | - | - | - | - | - | -40°C~71°C | Box | 2009 | SNR | - | Active | Not Applicable | Connector | General Purpose | 22nF | 50V | 52mm | unknown | 10A | - | Terminal Block | - | cURus, TUV | - | - | Single Stage | 50μA | - | DC | - | - | 35mm | 117mm | - | ROHS3 Compliant | Lead Free | ||
![]() SNA-06-223-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | - | - | -40°C~71°C | Box | 2006 | SNA | - | Active | Not Applicable | Screw | General Purpose | 22nF | 50V | 52mm | unknown | 10A | - | Terminal Block | - | cURus, TUV | - | - | Single Stage | 50μA | 6A | DC | - | - | 35mm | 117mm | - | ROHS3 Compliant | Lead Free | ||
![]() NBC-20-472-D Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~85°C | Box | 2008 | NBC | yes | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | - | unknown | 20A | 1MHz | Terminal Block | 250V | cURus, VDE | L92.0XB53.0XH41.0 (mm)/L3.622XB2.087XH1.614 (inch) | - | Two Stage | 500μA | - | Single Phase | - | 2500 V | 41mm | 92mm | 53mm | ROHS3 Compliant | Lead Free | ||
![]() TAH-30-683-D Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~85°C | Box | 2014 | TAH | yes | Active | Not Applicable | Screw | General Purpose | 68nF | - | - | unknown | 30A | 1MHz | Terminal Block | 500V | cURus, VDE | L108.0XB63.0XH64.0 (mm)/L4.252XB2.48XH2.52 (inch) | - | Single Stage | 2.5mA | - | Three Phase (Wye) | 50/60Hz | 2000 V | 64mm | 108mm | 63mm | ROHS3 Compliant | Lead Free | ||
![]() NAM-10-000 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2005 | NAM | yes | Active | Not Applicable | Screw | General Purpose | - | 250V | 53mm | unknown | 10A | - | Terminal Block | 250V | cURus, VDE | L92.0XB53.0XH41.0 (mm)/L3.622XB2.087XH1.614 (inch) | 60Hz Hz | Single Stage | 5μA | 10A | Single Phase | - | 2500 V | 43mm | 92mm | - | ROHS3 Compliant | Lead Free | ||
![]() NBH-16-432 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2009 | NBH | yes | Active | Not Applicable | Screw | General Purpose | 4.3nF | 250V | 53mm | unknown | 16A | 10MHz | Terminal Block | 250V | cURus, VDE | L104.0XB53.0XH43.0 (mm)/L4.094XB2.087XH1.693 (inch) | - | Two Stage | 500μA | 16A | Single Phase | - | 2500 V | 45mm | 104mm | - | ROHS3 Compliant | Lead Free | ||
![]() NBH-06-432 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2009 | NBH | yes | Active | Not Applicable | Screw | General Purpose | 4.3nF | 250V | 53mm | unknown | 6A | 10MHz | Terminal Block | 250V | cURus, VDE | L104.0XB53.0XH43.0 (mm)/L4.094XB2.087XH1.693 (inch) | - | Two Stage | 500μA | 6A | Single Phase | - | 2500 V | 45mm | 104mm | - | ROHS3 Compliant | Lead Free | ||
![]() TAH-50-223 Cosel | In Stock | - | - | - | - | - | UL, CSA, DIN, VDE, ENEC | Chassis Mount | Details | 3.086 lbs | 500 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | Screw | - | - | - | 9 kHz to 1 MHz | - | 2.5 mA | - | Noise Filter | - | - | - | - | - | - | - | ||
![]() NAC-20-472-D Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~85°C | Box | 2006 | NAC | yes | Active | Not Applicable | Screw | General Purpose | 4.7nF | 250V | 50mm | unknown | 20A | 1MHz | Terminal Block | 250V | cURus, VDE | L92.0XB53.0XH41.0 (mm)/L3.622XB2.087XH1.614 (inch) | - | Single Stage | 500μA | 20A | Single Phase | - | 2500 V | 103mm | 53mm | - | ROHS3 Compliant | Lead Free | ||
![]() NBH-20-432 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | Chassis Mount | - | - | - | - | - | -40°C~85°C | Box | 2009 | NBH | yes | Active | Not Applicable | Screw | General Purpose | 4.3nF | 250V | 53mm | unknown | 20A | 10MHz | Terminal Block | 250V | cURus, VDE | L104.0XB53.0XH43.0 (mm)/L4.094XB2.087XH1.693 (inch) | - | Two Stage | 500μA | 20A | Single Phase | - | 2500 V | 45mm | 104mm | - | ROHS3 Compliant | Lead Free |