- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Peak Reflow Temperature (Cel)
- Rohs Code
- Time@Peak Reflow Temperature-Max (s)
- Additional Feature
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
Attribute column
Manufacturer
Cosel PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of connector | Operating Temperature-Max | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZW1R54812 Cosel USA Inc | In Stock | - | Datasheet | NO | 7 | - | - | - | - | COSEL CO LTD | 63 V | 35 V | - | 50 °C | 12 V | PLASTIC/EPOXY | XMA | PLASTIC PACKAGE-7 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | - | EAR99 | -12V ADDITIONAL OUTPUT AVAILABLE | UNSPECIFIED | PIN/PEG | - | 1 | unknown | - | 7 | R-PXMA-P7 | 2 | Not Qualified | 48 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 10.5 mm | 1.44 W | 12.6 V | 11.4 V | - | 33 mm | 20.72 mm | ||
![]() SUS60512 Cosel USA Inc | In Stock | - | Datasheet | - | - | - | - | - | - | COSEL CO LTD | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | ||
![]() SUS60505 Cosel USA Inc | In Stock | - | Datasheet | - | - | - | - | - | - | COSEL CO LTD | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | EAR99 | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | ||
![]() TUNS500F12-R1 Cosel USA Inc | In Stock | - | Datasheet | NO | 12 | socket | 2x28 | 2.54mm | THT | COSEL CO LTD | 264 V | 85 V | female | - | 12 V | UNSPECIFIED | - | PACKAGE-12 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | Yes | 2.54mm | straight | pin strips | EAR99 | LG-MAX; WD-MAX | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | - | R-XXMA-P12 | 1 | - | 100 V | - | YES | AC-DC REGULATED POWER SUPPLY MODULE | 13.2 mm | 504 W | 14.4 V | 9.6 V | beryllium copper | 117.3 mm | 61.5 mm |