- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHS3804810-R Cosel USA, Inc. | 2131 |
| Datasheet | 6 Weeks | - | Through Hole | Eighth Brick | - | - | - | -40°C~85°C With Derating | - | - | CHS (380W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 380W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94% | 2.25kV | 76V | - | 36V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CBS502424-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | - | 2.1A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504815-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 51W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 50W | - | - | 3.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | - | ||
![]() ZUS61205-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 4-DIP Module | - | - | 24.999999g | -20°C~71°C With Derating | - | - | ZUS (6W) | 1.75Lx1.10W x 0.28 H 44.5mmx28.0mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 71°C | -20°C | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 73% | 500V | 18V | - | 9V | - | - | - | 6W | - | - | 1.2A | - | - | - | - | - | 7.112mm | 44.45mm | 27.94mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS34805C-C Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | - | 5.000005g | -40°C~85°C With Derating | - | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 3W | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 77% | 500V | 76V | 5V | 36V | 48V | YES | - | 3W | - | - | 600mA | 3W | - | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW64812C-G Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Through Hole | 7-DIP Module | NO | - | 7.000008g | -40°C~85°C With Derating | - | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | Nickel (Ni) | - | - | ITE (Commercial) | - | ADDITIONAL -15V OUTPUT AVAILABLE; ALSO AVAILABLE WITH SINGLE OUTPUT OF 30V | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | - | 86% | 500V | 76V | 15V | 36V | 48V | YES | - | 6W | - | -12V | 250mA | 6W | - | 24V | 250mA | - | 7.112mm | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() SUCW32415BP-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | YES | - | 5.000005g | -40°C~85°C With Derating | - | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | NEGATIVE OUTPUT VOLTAGE IS -15 V, OUTPUT PINS CAN BE CONNECTED IN SERIES TO MAKE A 30V OUTPUT | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | Not Qualified | - | 76% | 500V | 36V | 15V | 18V | 24V | YES | - | 3W | - | -15V | 100mA | 3W | - | - | 100mA | - | 7.112mm | - | 15.5mm | ROHS3 Compliant | Lead Free | ||
![]() CBS200481R8-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 63W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 70% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | - | ||
![]() CBS2004824-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | - | 8.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502415-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 51W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | - | 3.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004828-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | - | 3.6A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004828-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | - | 3.6A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS100482R5-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 59W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 77% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | - | 23.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002403-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 116W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 79% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100242R5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 59W | LG-MAX; WD-MAX | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12.7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | CE, TUV, UL | 77% | 1.5kV | 36V | 2.5V | 18V | 24V | YES | 23.4A | 100W | - | - | 23.4A | 58.5W | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() ZUW64812 Cosel USA, Inc. | 10 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 5-DIP Module | - | - | 24.999999g | -20°C~71°C With Derating | - | 2006 | ZUW (6W) | 1.75Lx1.10W x 0.28 H 44.5mmx28.0mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P5 | 2 | Not Qualified | - | 77% | 500V | 72V | 12V | 36V | 48V | NO | 250mA | 6W | - | -12V | 250mA | 6W | 48V | - | 250mA | OCP | 7.112mm | 44.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS1R50512C Cosel USA, Inc. | 29 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | - | 2.000002g | -40°C~85°C With Derating | Tray | 2005 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1.56W | DUAL | - | NOT SPECIFIED | 1 | - | unknown | 130mA | NOT SPECIFIED | 5 | R-XDMA-T5 | 1 | - | CE, UL | 74% | 500V | 9V | 12V | 4.5V | 5V | YES | 130mA | 1.5W | - | - | 130mA | - | 5V | - | - | OCP | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS3053R3C Cosel USA, Inc. | 26 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | - | 2005 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 2W | - | 1.98W | DUAL | - | NOT SPECIFIED | 1 | - | unknown | 600mA | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | CE, UL | 74% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 600mA | 3W | - | - | 600mA | - | 5V | - | - | - | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS1R51205BP Cosel USA, Inc. | 270 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | 2.000002g | -40°C~85°C With Derating | - | 2011 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | 5 | R-XDMA-G5 | 1 | - | - | 76% | 500V | 18V | 5V | 9V | 12V | YES | 300mA | 1.5W | - | - | 300mA | - | 12V | - | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGW152415-R Cosel USA, Inc. | 40 |
| Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | - | - | 19.999993g | -40°C~85°C With Derating | - | 2015 | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 2 | - | - | 89% | 1kV | 36V | - | 18V | - | - | - | 15W | - | -15V | 500mA | - | - | - | 500mA | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free |