- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGW152415-R Cosel USA, Inc. | 40 |
| Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | - | - | 19.999993g | -40°C~85°C With Derating | 2015 | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | - | 2 | - | - | 89% | 1kV | 36V | - | 18V | - | - | - | 15W | -15V | 500mA | - | - | - | 500mA | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS61215C Cosel USA, Inc. | 46 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 7.000008g | -40°C~85°C With Derating | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | - | - | DUAL | - | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 85% | 500V | 18V | 15V | 9V | 12V | YES | - | 6W | - | 400mA | 6W | 12V | - | - | Remote On/Off, OCP | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS34812BP Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 3.000003g | -40°C~85°C With Derating | 2011 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | - | 81% | 500V | 76V | 12V | 36V | 48V | YES | 250mA | 3W | - | 250mA | 3W | 48V | - | - | - | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW30512BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 5.000005g | -40°C~85°C With Derating | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 3.1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | - | 74% | 500V | 9V | 12V | 4.5V | 5V | YES | 130mA | 3W | -12V | 130mA | - | 5V | 24V | 130mA | - | 7.112mm | - | 15.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUCW62415BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 7.000008g | -40°C~85°C With Derating | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | NICKEL | - | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | 7 | R-XDMA-G7 | 2 | - | - | 86% | 500V | 36V | 15V | 18V | 24V | YES | 200mA | 6W | -15V | 200mA | 6W | 24V | - | 200mA | - | 7.112mm | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() SFCS15243R3B Cosel USA, Inc. | 12086477 | - | Datasheet | 6 Weeks | Through Hole | Surface Mount | 20-SMD Module, 17 Leads | - | - | 15.999989g | -40°C~85°C With Derating | 2012 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | 2 (1 Year) | 17 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 15W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | 17 | - | 1 | - | - | 89% | 1kV | 36V | 3.3V | 18V | 24V | NO | - | 15W | - | 4.5A | - | - | - | - | - | 6.858mm | - | 29.5mm | ROHS3 Compliant | Lead Free | ||
![]() CHS3002405-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | - | -40°C~85°C With Derating | 2017 | CHS (300W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 200W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 93.5% | 250V | 36V | 5V | 18V | 24V | YES | - | - | - | - | 200W | - | - | - | - | - | 58.4mm | 22.86mm | ROHS3 Compliant | - | ||
![]() SUCW1R51212C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | - | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 1.6W | - | - | - | - | - | - | - | unknown | - | - | - | 2 | Not Qualified | - | 73% | 500V | 18V | 12V | 9V | - | - | - | 1.5W | -12V | 65mA | - | - | 24V | 65mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R50505C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 5-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | - | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | 85°C | -40°C | ITE (Commercial) | 1.5W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 72% | 500V | 9V | - | 4.5V | - | - | - | 1.5W | - | 300mA | - | - | - | - | - | 7.112mm | 22.352mm | 13.208mm | ROHS3 Compliant | Lead Free | ||
![]() CHS3004812-U Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | - | -40°C~85°C With Derating | - | CHS (300W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 300W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 94.5% | 250V | 76V | 12V | 36V | 48V | YES | - | - | - | - | 300W | - | - | - | - | - | 58.4mm | 22.86mm | ROHS3 Compliant | - | ||
![]() SUCW62415B-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | YES | - | 7.000008g | -40°C~85°C With Derating | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | Nickel (Ni) | - | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | - | 86% | 500V | 36V | 15V | 18V | 24V | YES | - | 6W | -15V | 200mA | 6W | - | - | 200mA | - | 7.112mm | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() CBS100242R5-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 59W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 77% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 23.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502415-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 51W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | 3.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002415-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 201W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 13.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | Lead Free | ||
![]() CBS1004812-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | REMOTE SHUTDOWN | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | CE, TUV, UL | 89% | 1.5kV | 76V | 12V | 36V | 48V | YES | - | 100W | - | 8.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CBS100242R5-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 59W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 77% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 23.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002424-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 8.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002405-RF6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 82% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 30A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004824-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | 4.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002424-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 8.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free |