- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Isolation Voltage | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS1004805-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | - | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P9 | 1 | CE, EN, TUV, UL | 84% | 1.5kV | 76V | 5V | 36V | 48V | YES | - | 100W | - | - | 20A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | 57.9mm | ROHS3 Compliant | - | ||
![]() CBS1004824-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | - | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | REMOTE SHUTDOWN | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P9 | 1 | CE, TUV, UL | 88% | 1.5kV | 76V | 24V | 36V | 48V | YES | - | 100W | - | - | 4.2A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CHS3804812-L5 Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Eighth Brick | - | - | - | - | -40°C~85°C With Derating | - | CHS (380W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 384W | - | - | - | - | - | - | - | - | - | - | 1 | - | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | - | ROHS3 Compliant | - | ||
![]() CBS2002405-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | - | 30A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002428-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 202W | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | - | 7.2A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 60.96mm | 57.912mm | ROHS3 Compliant | Lead Free | ||
![]() CHS3804812H-U Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Eighth Brick | - | - | - | - | -40°C~85°C With Derating | - | CHS (380W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 384W | - | - | - | - | - | - | - | - | - | - | 1 | - | 95% | 2.25kV | 76V | - | 36V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | - | ROHS3 Compliant | - | ||
![]() CBS2002403-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 116W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | - | 35A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() CBS1002428-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | - | 3.6A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() CBS1002428-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | - | 3.6A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES48120-6-SV Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SMD Module | - | - | - | 28.349523g | -40°C~85°C With Derating | 2006 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 72W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 91% | 1.5kV | 76V | - | 36V | - | - | - | 72W | - | - | 6A | - | - | - | - | - | - | - | 8.382mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS31215BP Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | 3.000003g | -40°C~85°C With Derating | 2011 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 80% | 500V | 18V | 15V | 9V | 12V | YES | 200mA | 3W | - | - | 200mA | 3W | 12V | - | - | - | - | - | 6.604mm | - | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS30505B Cosel USA, Inc. | 4 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | - | -40°C~85°C With Derating | 2006 | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 75% | 500V | 9V | 5V | 4.5V | 5V | YES | 600mA | - | - | - | - | 3W | 5V | - | - | - | - | - | - | 7.5mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW1R52415B Cosel USA, Inc. | 33 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | 3.000003g | -40°C~85°C With Derating | 2012 | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 2 | - | 73% | 500V | 36V | 15V | 18V | 24V | YES | 50mA | 1.5W | - | -15V | 50mA | - | 24V | - | - | - | 50mA | - | 7.112mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS102415BP Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | 10.000011g | -40°C~85°C With Derating | 2011 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 12W | - | DUAL | GULL WING | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | 800mA | 10W | - | - | 800mA | - | 24V | - | - | - | - | - | 7.112mm | - | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS104815B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | 10.000011g | -40°C~85°C With Derating | 2011 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 12W | - | DUAL | GULL WING | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 87% | 500V | 76V | 15V | 36V | 48V | YES | 800mA | 10W | - | - | 800mA | - | 48V | - | Isolated | - | - | - | 7.112mm | - | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() SUCW64812B Cosel USA, Inc. | 31 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | - | 7.000008g | -40°C~85°C With Derating | 2006 | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | NICKEL | - | - | ITE (Commercial) | - | ADDITIONAL -15V OUTPUT AVAILABLE; ALSO AVAILABLE WITH SINGLE OUTPUT OF 30V | DUAL | GULL WING | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | 7 | R-XDMA-G7 | 2 | - | 86% | 500V | 76V | 12V | 36V | 48V | YES | 250mA | 6W | - | -12V | 250mA | 6W | 48V | 24V | - | - | 250mA | - | 7.112mm | - | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() ZUS25243R3 Cosel USA, Inc. | 12 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | 65.000013g | - | - | ZUS (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 71°C | -20°C | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | - | - | - | 500V | - | - | 8.382mm | - | 65.024mm | 50.038mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R51212BP Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | - | 3.000003g | -40°C~85°C With Derating | 2011 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 1.6W | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | 74% | 500V | 18V | 12V | 9V | 12V | YES | 130mA | 1.5W | - | - | 130mA | - | 12V | - | - | - | - | - | 7.112mm | - | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS6053R3C-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 6 | - | 7.000008g | -40°C~85°C With Derating | 2012 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 4W | - | DUAL | - | 225 | 1 | - | unknown | NOT SPECIFIED | - | - | 1 | - | 72% | 500V | 9V | 3.3V | 4.5V | 5V | YES | - | 6W | - | - | 1.2A | - | - | - | - | - | - | - | 7.112mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS31212BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | 5.000005g | -40°C~85°C With Derating | 2011 | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | - | - | DUAL | GULL WING | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 79% | 500V | 18V | 12V | 9V | 12V | YES | 250mA | 3W | - | - | 250mA | 3W | 12V | - | - | - | - | - | 7.112mm | - | 25mm | - | ROHS3 Compliant | Lead Free |