- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CQS48120-14-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 39.999986g | -40°C~85°C With Derating | - | - | CQS (160W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 168W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 92% | 1.5kV | 76V | 12V | 36V | 48V | YES | - | 168W | - | 14A | - | - | - | - | - | 8.382mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() CQS48150-8-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 39.999986g | -40°C~85°C With Derating | - | 2015 | CQS (160W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 120W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 92% | 1.5kV | 60V | 15V | 40V | 48V | YES | - | 120W | - | 8A | - | - | - | - | - | 8.382mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() ZUS25483R3 Cosel USA, Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | - | 65.000013g | -20°C~71°C With Derating | - | 2011 | ZUS (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 8.5mm | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 78% | 500V | 75V | 3.3V | 36V | 48V | YES | 4A | 25W | - | 4A | - | 48V | - | - | - | 8.382mm | 65mm | 50mm | RoHS Compliant | Lead Free | ||
![]() SUCW102412BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 11W | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | 86% | 500V | 36V | 12V | 18V | 24V | YES | 450mA | 10W | -12V | 450mA | 10.8W | 24V | - | 450mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW62412BP Cosel USA, Inc. | 140 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 7.000008g | -40°C~85°C With Derating | - | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | yes | Active | Not Applicable | 7 | - | Isolated Module | NICKEL | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | 7 | R-XDMA-G7 | 2 | - | 86% | 500V | 36V | 12V | 18V | 24V | YES | 250mA | 6W | -12V | 250mA | 6W | 24V | - | 250mA | - | 7.112mm | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() SUW101215B Cosel USA, Inc. | 31 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 6.000006g | -40°C~85°C With Derating | - | 2011 | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 11W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 6.5mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 86% | 500V | 18V | 15V | 9V | 12V | YES | 350mA | 10W | -15V | 350mA | 10.5W | 12V | - | 350mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFCS30483R3B Cosel USA, Inc. | 12086477 |
| Datasheet | 6 Weeks | Through Hole | Surface Mount | 20-SMD Module, 17 Leads | - | 24.999999g | -40°C~85°C With Derating | - | 2008 | SFCS (30W) | 1.55Lx1.32W x 0.35 H 39.3mmx33.5mmx8.8mm | e3 | yes | Active | 2 (1 Year) | 17 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 30W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | 17 | - | 1 | - | 92% | 1kV | 76V | 3.3V | 36V | 48V | NO | - | 30W | - | 9A | 29.7W | - | - | - | - | 8.89mm | 39.3mm | 33.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R51205BP Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | 2011 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | DUAL | GULL WING | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | 74% | 500V | 18V | 5V | 9V | 12V | YES | 300mA | 1.5W | - | 300mA | - | 12V | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS15481R5C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 12.000013g | -40°C~85°C With Derating | Box | 2005 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 7.8W | DUAL | - | NOT SPECIFIED | 1 | - | 5mm | unknown | NOT SPECIFIED | - | - | 1 | - | 83% | 1.5kV | 76V | 1.5V | 36V | 48V | NO | 5.2A | 15W | - | 5.2A | 7.8W | 48V | - | - | - | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS100515BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 10.000011g | -40°C~85°C With Derating | - | 2011 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 11W | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 85% | 500V | 9V | 15V | 4.5V | 5V | YES | 700mA | 10W | - | 700mA | - | 5V | - | - | - | 7.112mm | 40.2mm | 22mm | ROHS3 Compliant | - | ||
![]() SUS104805B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 6.000006g | -40°C~85°C With Derating | Tray | 2006 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 85% | 500V | 76V | 5V | 36V | 48V | YES | 2A | 10W | - | 2A | - | 48V | - | - | Remote On/Off, OCP | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS102405 Cosel USA, Inc. | 47 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 13.999987g | -40°C~85°C With Derating | - | 2012 | SUTS (10W) | 1.78Lx0.33W x 1.15 H 45.2mmx8.4mmx29.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 10W | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | 85% | 500V | 36V | 5V | 18V | 24V | YES | - | 10W | - | 2A | - | - | - | - | - | 29.21mm | 45.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFCS304812C Cosel USA, Inc. | 12086477 | - | Datasheet | 6 Weeks | - | Through Hole | 20-DIP Module, 17 Leads | NO | 24.999999g | -40°C~85°C With Derating | - | 2008 | SFCS (30W) | 1.55Lx1.32W x 0.35 H 39.3mmx33.5mmx8.8mm | e3 | yes | Active | Not Applicable | 14 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | 1 | - | 92% | 1kV | 76V | 12V | 36V | 48V | NO | - | 30W | - | 2.5A | - | - | - | - | - | 8.89mm | 39.3mm | 33.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUS34815BP Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | 2011 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 81% | 500V | 76V | 15V | 36V | 48V | YES | 200mA | 3W | - | 200mA | 3W | 48V | - | - | - | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS15241R8C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 12.000013g | -40°C~85°C With Derating | Box | 2005 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 8.1W | DUAL | - | NOT SPECIFIED | 1 | - | 5mm | unknown | NOT SPECIFIED | - | - | 1 | - | 85% | 1.5kV | 36V | 1.8V | 18V | 24V | NO | 4.5A | 15W | - | 4.5A | - | 24V | - | - | - | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() CQHS3504850 Cosel USA, Inc. | 2250 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | - | - | -40°C~100°C With Derating | - | 2015 | CQHS (350W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 94% | 1.5kV | 65V | - | 36V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | - | - | ROHS3 Compliant | - | ||
![]() SUS10053R3B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 6.000006g | -40°C~85°C With Derating | - | 2006 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 8.6W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 81% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 2.6A | 10W | - | 2.6A | 8.58W | 5V | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW1R54815B Cosel USA, Inc. | 26 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | 2012 | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 2 | - | 73% | 500V | 76V | 15V | 36V | 48V | YES | 50mA | 1.5W | -15V | 50mA | - | 48V | - | 50mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW1R54812B Cosel USA, Inc. | 8 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | 2012 | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.6W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 2 | - | 73% | 500V | 76V | 12V | 36V | 48V | YES | 65mA | 1.5W | -12V | 65mA | 1.56W | 48V | 24V | 65mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS6243R3BP Cosel USA, Inc. | 28 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 4.000004g | -40°C~85°C With Derating | - | 2011 | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 4.5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 75% | 500V | 36V | 3.3V | 18V | 24V | YES | 1.35A | 6W | - | 1.35A | - | 24V | - | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free |