- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUCW34815C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | - | -40°C~85°C With Derating | Tray | 2006 | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | - | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T7 | 2 | - | - | 76% | 500V | 76V | 15V | 36V | 48V | YES | 100mA | - | -15V | - | 3W | 48V | - | - | Remote On/Off, OCP | - | 7.5mm | - | 15.5mm | ROHS3 Compliant | Lead Free | ||
![]() ZUS254812 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 65.000013g | -20°C~71°C With Derating | - | 2005 | ZUS (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 8.5mm | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | CSA, EN, UL | 85% | 500V | 75V | 12V | 36V | 48V | YES | 2.1A | 25W | - | 2.1A | 25.2W | 48V | - | - | Remote On/Off, OCP, OVP | 8.382mm | - | 65mm | 50mm | RoHS Compliant | Lead Free | ||
![]() MGW152412-R Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | - | 19.999993g | -40°C~85°C With Derating | - | 2015 | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 16W | - | - | - | - | - | - | unknown | - | - | - | 2 | - | - | 88% | 1kV | 36V | - | 18V | - | - | - | 15W | -12V | 650mA | - | - | 24V | 650mA | - | 9.906mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS3502428-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 350W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 89% | 1.5kV | 36V | - | 20V | - | - | - | 350W | - | 12.5A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUS62412-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 24.999999g | -20°C~71°C With Derating | Tray | - | ZUS (6W) | 1.75Lx1.10W x 0.28 H 44.5mmx28.0mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 71°C | -20°C | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 78% | 500V | 36V | - | 18V | - | - | - | 6W | - | 500mA | - | - | - | - | - | 7.112mm | - | 44.45mm | 27.94mm | ROHS3 Compliant | Lead Free | ||
![]() SUCW104812C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 7-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 11W | - | - | - | - | - | - | unknown | - | - | - | 2 | Not Qualified | - | 86% | 500V | 76V | 12V | 36V | - | - | - | 10W | -12V | 450mA | - | - | 24V | 450mA | - | 7.112mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004805-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 83% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 30A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() SUS102415BP-G Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 6.000006g | -40°C~85°C With Derating | - | - | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 12W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | - | 10W | - | 800mA | - | - | - | - | - | 6.5mm | - | 39.2mm | - | ROHS3 Compliant | - | ||
![]() CBS2004803-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 116W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 80% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() SUCS102415C-G Cosel USA, Inc. | 44 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 12W | DUAL | - | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | - | 10W | - | 800mA | - | - | - | - | - | 7.112mm | - | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() SFS20481R5C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 20-DIP Module, 17 Leads | NO | 12.000013g | -40°C~85°C With Derating | Box | 2006 | SFS (20W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Not Applicable | 14 | - | Isolated Module | - | - | - | ITE (Commercial) | 14W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 86% | 1.5kV | 76V | 1.5V | 36V | 48V | NO | - | 20W | - | 9A | - | - | - | - | - | 5.08mm | - | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() SUW102415B-G Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | YES | 6.000006g | -40°C~85°C With Derating | - | - | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 11W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | CE, TUV, UL | 86% | 500V | 36V | 15V | 18V | 24V | YES | - | 10W | -15V | 350mA | 10.5W | - | - | 350mA | - | 6.604mm | - | - | - | ROHS3 Compliant | - | ||
![]() SUCS61212C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 7.000008g | -40°C~85°C With Derating | - | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 6W | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 85% | 500V | 18V | 12V | 9V | 12V | YES | - | 6W | - | 500mA | 6W | - | - | - | - | 7.112mm | - | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS3504848-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 350W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 91% | 1.5kV | 60V | - | 36V | - | - | - | 350W | - | 7.3A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004815-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | 6.7A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() CQS24150-8-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 39.999986g | -40°C~85°C With Derating | - | 2012 | CQS (140W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 120W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 92% | 1.5kV | 33V | 15V | 20V | 24V | YES | - | 120W | - | 8A | - | - | - | - | - | 8.382mm | - | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() SUS102405B-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | - | 6.000006g | -40°C~85°C With Derating | - | - | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 500V | 36V | - | 18V | - | - | - | 10W | - | 2A | - | - | - | - | - | 6.5mm | - | 21.4mm | 12.2mm | ROHS3 Compliant | - | ||
![]() SUW102412BP-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | YES | 6.000006g | -40°C~85°C With Derating | - | - | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 11W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | CE, TUV, UL | 86% | 500V | 36V | 12V | 18V | 24V | YES | - | 10W | -12V | 450mA | 10.8W | - | 24V | 450mA | - | 6.604mm | - | - | - | ROHS3 Compliant | - | ||
![]() SUW100512B-G Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | YES | 6.000006g | -40°C~85°C With Derating | - | - | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 11W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | CE, TUV, UL | 86% | 500V | 9V | 12V | 4.5V | 5V | YES | - | 10W | -12V | 450mA | 10.8W | - | 24V | 450mA | - | 6.604mm | - | - | - | ROHS3 Compliant | - | ||
![]() SUS100505C-G Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 6.000006g | -40°C~85°C With Derating | - | - | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 10W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | - | 83% | 500V | 9V | 5V | 4.5V | 5V | YES | - | 10W | - | 2A | - | - | - | - | - | 6.5mm | - | 39.2mm | - | ROHS3 Compliant | Lead Free |