- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Input Voltage (Min) | Current - Output 1 | Total Power Output-Max | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS1004815-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 6.7A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS1002403-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 77W | - | - | - | - | - | unknown | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 23.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS1004812-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | 1 | - | 89% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 8.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100482R5-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 59W | - | - | - | - | - | unknown | - | - | 1 | - | 77% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 23.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS502405-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | unknown | - | - | 1 | - | 84% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 30A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004848-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 4.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002428-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 3.6A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS100242R5-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 59W | - | - | - | - | - | unknown | - | - | 1 | - | 77% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 23.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CDS6002412H-M Cosel USA, Inc. | 2946 |
| Datasheet | 6 Weeks | Through Hole | 23-DIP Module | - | 199.999989g | -20°C~85°C With Derating | 2006 | CDS (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 600W | REMOTE SHUTDOWN | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | 1 | UL | 87% | 500V | 36V | 12.5V | - | 24V | - | 600W | 20.5V | 48A | - | - | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002424-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 8.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100482R5-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 59W | - | - | - | - | - | unknown | - | - | 1 | - | 77% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 23.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS1002403-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 77W | - | - | - | - | - | unknown | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 23.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS100241R8-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 42W | - | - | - | - | - | unknown | - | - | 1 | - | 71% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 23.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS2004828-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 7.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002403-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | 9 | Isolated Module | ITE (Commercial) | 77W | REMOTE SHUTDOWN | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XDMA-P9 | 1 | CE, TUV, UL | 79% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | 100W | - | 23.4A | 77.2W | Remote On/Off, OCP, OVP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() CBS100241R8-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | 9 | Isolated Module | ITE (Commercial) | 42W | REMOTE SHUTDOWN | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XDMA-P9 | 1 | CE, TUV, UL | 71% | 1.5kV | 36V | 1.8V | 18V | 24V | YES | 100W | - | 23.4A | - | Remote On/Off, OCP, OVP | 12.7mm | 57.9mm | ROHS3 Compliant | - | ||
![]() CBS1004828-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 3.6A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100242R5-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | 9 | Isolated Module | ITE (Commercial) | 59W | REMOTE SHUTDOWN | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XDMA-P9 | 1 | CE, TUV, UL | 77% | 1.5kV | 36V | 2.5V | 18V | 24V | YES | 100W | - | 23.4A | 58.5W | Remote On/Off, OCP, OVP | 12.7mm | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CBS1002424-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 4.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004824-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 4.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free |