- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DHS50B03-T Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 60.000008g | -40°C~100°C With Derating | - | 2012 | DHS (50W) | 2.30Lx1.47W x 0.50 H 58.4mmx37.3mmx12.7mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 33W | LG-MAX; WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 77% | - | 400V | 3.3V | 200V | 280V | YES | - | 50W | - | 10A | 33W | - | - | 3kV | - | - | 12.7mm | 58.4mm | 37.3mm | ROHS3 Compliant | Lead Free | ||
![]() CBS100482R5-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 59W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 77% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | 23.4A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1002403-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 77W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 23.4A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | - | ||
![]() CBS2002403-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 116W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 35A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS200242R5-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 88W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 76% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 35A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CQS48018-50 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | 39.999986g | -40°C~85°C With Derating | - | 2005 | CQS (160W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 88% | 1.5kV | 76V | 1.8V | 36V | 48V | YES | - | 90W | - | 50A | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 8.382mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() MGS151215-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 19.999993g | -40°C~85°C With Derating | - | 2016 | MGS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 1.5kV | 18V | 15V | 9V | 12V | YES | - | 15W | - | 1A | - | - | - | - | - | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() CBS1002405-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 83% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 20A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002403-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 77W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 23.4A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS200242R5-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | - | -40°C~100°C With Derating | - | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 88W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 36V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | ROHS3 Compliant | - | ||
![]() CBS100241R8-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 42W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 71% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 23.4A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() DHS200A12 Cosel USA, Inc. | 2385 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | 99.999994g | -40°C~100°C With Derating | - | 2012 | DHS (200W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | - | 160V | 12V | 60V | - | - | - | 200W | - | 16.7A | - | - | Isolated | 3kV | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS30515 Cosel USA, Inc. | 33 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | - | 8.000009g | -40°C~85°C With Derating | - | 2011 | SUTS (3W) | 1.18Lx0.36W x 0.92 H 30.0mmx9.2mmx23.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | 9.15mm | unknown | - | - | - | 1 | CE, TUV, UL | 77% | 500V | 9V | 15V | 4.5V | 5V | - | 200mA | 3W | - | 200mA | 3W | 5V | - | - | - | - | 23.368mm | 30mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTW61215 Cosel USA, Inc. | 31 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | - | 11.000012g | -40°C~85°C With Derating | - | 2012 | SUTW (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | 9.15mm | unknown | NOT SPECIFIED | - | - | 2 | - | 85% | 500V | 18V | 15V | 9V | - | - | 200mA | 6W | -15V | 200mA | - | 12V | - | - | 200mA | - | 26.416mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGS15243R3-R Cosel USA, Inc. | 50 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 19.999993g | -40°C~85°C With Derating | - | 2008 | MGS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 13W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 87% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | - | 15W | - | 4A | - | - | - | - | - | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() SUW102415BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 6.000006g | -40°C~85°C With Derating | - | 2011 | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 11W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 6.5mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 86% | 500V | 36V | 15V | 18V | 24V | YES | 350mA | 10W | -15V | 350mA | 10.5W | 24V | - | - | 350mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS10053R3BP Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 6.000006g | -40°C~85°C With Derating | - | 2011 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 8.6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 81% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 2.6A | 10W | - | 2.6A | 8.58W | 5V | - | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS1R5053R3BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | 2.000002g | -40°C~85°C With Derating | - | 2011 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | 1.3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 5 | R-XDMA-G5 | 1 | - | 70% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 400mA | 1.5W | - | 400mA | - | 5V | - | - | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS64815C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 7.000008g | -40°C~85°C With Derating | Tray | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | - | - | DUAL | - | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 86% | 500V | 76V | 15V | 36V | 48V | YES | - | 6W | - | 400mA | 6W | 48V | - | - | - | Remote On/Off, OCP | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFCS152412B Cosel USA, Inc. | 52 | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | - | 15.999989g | -40°C~85°C With Derating | Tray | 2007 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | 2 (1 Year) | 17 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 15W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | 17 | - | 1 | - | 89% | 1kV | 36V | 12V | 18V | 24V | NO | - | 15W | - | 1.25A | - | - | - | - | - | - | 6.858mm | - | 29.5mm | ROHS3 Compliant | Lead Free |