- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFS10483R3A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | - | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Vendor Undefined | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 10W | - | 3A | - | - | - | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() ZTS30512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | 24.999999g | -20°C~71°C With Derating | 2007 | ZTS (3W) | 1.40Lx0.39W x 1.02 H 35.5mmx10.0mmx26.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 70% | 500V | 9V | - | 4.5V | - | - | - | 3W | - | 250mA | - | - | - | - | - | 25.908mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUW250512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 65.000013g | -20°C~71°C With Derating | 2006 | ZUW (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 8.5mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P7 | 2 | Not Qualified | - | 82% | 500V | 9V | 12V | 4.5V | 5V | YES | 840mA | 25W | -12V | 840mA | - | 5V | - | 840mA | Remote On/Off, OCP, OVP | 8.382mm | 65mm | 50mm | RoHS Compliant | Lead Free | ||
![]() SUS10483R3C Cosel USA, Inc. | 33 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6.000006g | -40°C~85°C With Derating | 2005 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 8.6W | - | 8.58W | DUAL | - | NOT SPECIFIED | 1 | - | unknown | 2.6A | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | CE, UL | 82% | 500V | 76V | 3.3V | 36V | 48V | YES | 2.6A | 10W | - | 2.6A | - | 48V | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGW154805-R Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | - | 19.999993g | -40°C~85°C With Derating | 2015 | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 2 | - | - | 84% | 1kV | 76V | - | 36V | - | - | - | 15W | -5V | 1.5A | - | - | 10V | 1.5A | - | 9.906mm | - | - | ROHS3 Compliant | - | ||
![]() SUTW64812 Cosel USA, Inc. | 47 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 11.000012g | -40°C~85°C With Derating | 2012 | SUTW (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | - | 2 | - | - | 86% | 500V | 76V | - | 36V | - | - | - | 6W | -12V | 250mA | - | - | 24V | 250mA | - | 26.416mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100482R5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 59W | LG-MAX; WD-MAX | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12.7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | CE, TUV, UL | 77% | 1.5kV | 76V | 2.5V | 36V | 48V | YES | 23.4A | 100W | - | 23.4A | 58.5W | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() CBS2002428-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 7.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGS151205-R Cosel USA, Inc. | 9064846 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 19.999993g | -40°C~85°C With Derating | 2014 | MGS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 15W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | - | 87% | 1.5kV | 18V | 5V | 9V | 12V | YES | - | 15W | - | 3A | - | - | - | - | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() MGW154815-R Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 19.999993g | -40°C~85°C With Derating | 2015 | MGW (15W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 2 | - | - | 89% | 1kV | 76V | - | 36V | - | - | - | 15W | -15V | 500mA | - | - | - | 500mA | - | 9.906mm | - | - | ROHS3 Compliant | - | ||
![]() SUCS1R52412C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | NO | 3.000003g | -40°C~85°C With Derating | 2013 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 1.6W | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XXMA-T5 | 1 | - | - | 75% | 500V | 36V | 12V | 18V | 24V | YES | - | 1.5W | - | 130mA | - | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS10243R3BP-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 10.000011g | -40°C~85°C With Derating | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 8.6W | - | - | DUAL | GULL WING | 225 | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 82% | 500V | 36V | 3.3V | 18V | 24V | YES | - | 10W | - | 2.6A | 8.58W | - | - | - | - | 7.112mm | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() CES48050-16-N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | - | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 80W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 91% | 1.5kV | 76V | 5V | 36V | 48V | YES | - | 80W | - | 16A | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() CHS3004812H-L2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | -40°C~85°C With Derating | - | CHS (300W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 300W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 95.5% | 250V | 76V | 12V | 36V | 48V | YES | - | - | - | - | 300W | - | - | - | - | - | 58.4mm | 22.86mm | ROHS3 Compliant | - | ||
![]() SUW62415BP-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | YES | 4.000004g | -40°C~85°C With Derating | - | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | CE, TUV, UL | 86% | 500V | 36V | 15V | 18V | 24V | YES | - | 6W | -15V | 200mA | 6W | - | - | 200mA | - | 6.604mm | 31.6mm | 18.1mm | ROHS3 Compliant | - | ||
![]() SUS102412BP-G Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 6.000006g | -40°C~85°C With Derating | - | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 12W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | - | 87% | 500V | 36V | 12V | 18V | 24V | YES | - | 10W | - | 1A | - | - | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | - | ||
![]() SUCS10483R3C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 8.6W | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 82% | 500V | 76V | 3.3V | 36V | 48V | YES | - | 10W | - | 2.6A | 8.58W | - | - | - | - | 7.112mm | 40.2mm | - | ROHS3 Compliant | - | ||
![]() SUCS102415C-C Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 10.000011g | -40°C~85°C With Derating | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 12W | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | - | 10W | - | 800mA | - | - | - | - | - | 7.112mm | 40.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() BRDS60S Cosel USA, Inc. | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | 19-SMD Module | NO | - | -40°C~85°C With Derating | - | BRDS | 1.30Lx0.53W x 0.50 H 33.0mmx13.5mmx12.7mm | - | - | Active | Not Applicable | 19 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 89.5% | - | 14V | - | 4.5V | - | YES | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | 33mm | - | ROHS3 Compliant | - | ||
![]() SUCS61212C-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 7.000008g | -40°C~85°C With Derating | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 6W | - | - | DUAL | - | 225 | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 85% | 500V | 18V | 12V | 9V | 12V | YES | - | 6W | - | 500mA | 6W | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free |