- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUCW64815C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 7.000008g | -40°C~85°C With Derating | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 7 | - | Isolated Module, Conformal Coated | Nickel (Ni) | - | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | 86% | 500V | 76V | 15V | 36V | 48V | YES | - | 6W | - | -15V | 200mA | 6W | - | - | - | 200mA | - | 7.112mm | - | 19.1mm | ROHS3 Compliant | - | ||
![]() SUCS62415B-G Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 7.000008g | -40°C~85°C With Derating | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 86% | 500V | 36V | 15V | 18V | 24V | YES | - | 6W | - | - | 400mA | 6W | - | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW30512C-C Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 5.000005g | -40°C~85°C With Derating | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 3.1W | - | - | - | - | - | - | unknown | - | - | - | 2 | Not Qualified | 74% | 500V | 9V | 12V | 4.5V | - | - | - | 3W | - | -12V | 130mA | - | - | 24V | - | 130mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DBS200B07 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 21-DIP Module | - | 149.999992g | -20°C~85°C With Derating | 2011 | DBS (200W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | Not Applicable | 21 | - | Isolated Module | - | - | - | ITE (Commercial) | 210W | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | - | 400V | 7.5V | 200V | - | - | - | 200W | - | - | 40A | - | - | - | 3kV | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004812-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 200W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | - | 16.7A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004812-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 200W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | - | 16.7A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS10243R3C-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 10.000011g | -40°C~85°C With Derating | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 8.6W | - | DUAL | - | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 82% | 500V | 36V | 3.3V | 18V | 24V | YES | - | 10W | - | - | 2.6A | 8.58W | - | - | - | - | - | 7.112mm | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() CHS3804812H-L5 Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Eighth Brick | - | - | -40°C~85°C With Derating | - | CHS (380W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 384W | - | - | - | - | - | - | - | - | - | - | 1 | - | 95% | 2.25kV | 76V | - | 36V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CQS24050-28-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 39.999986g | -40°C~85°C With Derating | 2012 | CQS (140W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 140W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 91% | 1.5kV | 36V | 5V | 18V | 24V | YES | - | 140W | - | - | 28A | - | - | - | - | - | - | 8.382mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R50515C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 3.000003g | -40°C~85°C With Derating | - | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 1.5W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T5 | 1 | - | 72% | 500V | 9V | 15V | 4.5V | 5V | YES | - | 1.5W | - | - | 100mA | - | - | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS3243R3B-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 5.000005g | -40°C~85°C With Derating | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 73% | 500V | 36V | 3.3V | 18V | 24V | YES | - | 3W | - | - | 600mA | - | - | - | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | - | ||
![]() SUCS3243R3C-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5.000005g | -40°C~85°C With Derating | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 2W | - | DUAL | - | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 73% | 500V | 36V | 3.3V | 18V | 24V | YES | - | 3W | - | - | 600mA | - | - | - | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | - | ||
![]() CES48033-25-NS Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | - | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | 83W | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-XDMA-P8 | 1 | - | 91% | 1.5kV | 76V | 3.3V | 36V | 48V | YES | - | 82.5W | - | - | 25A | - | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() CES48015-30-S Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SMD Module | NO | 28.349523g | -40°C~85°C With Derating | 2012 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 45W | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 8 | R-XDMA-N8 | 1 | - | 86% | 1.5kV | 76V | 1.5V | 36V | 48V | YES | - | 45W | - | - | 30A | - | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() CES48050-16-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | - | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 80W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 91% | 1.5kV | 76V | 5V | 36V | 48V | YES | - | 80W | - | - | 16A | - | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | - | ||
![]() CBS2004803-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 116W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 80% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | - | 35A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() SUCW104815C Cosel USA, Inc. | 52 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 10.000011g | -40°C~85°C With Derating | 2006 | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 11W | ADDITIONAL -15, 30V OUTPUT AVAILABLE | DUAL | - | 225 | 1 | 10.68mm | unknown | NOT SPECIFIED | - | R-XDMA-T7 | 2 | - | 86% | 500V | 76V | 15V | 36V | 48V | YES | 350mA | 10W | - | -15V | 350mA | 10.5W | 48V | - | - | 350mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS61215B Cosel USA, Inc. | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 7.000008g | -40°C~85°C With Derating | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | - | - | DUAL | GULL WING | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 85% | 500V | 18V | 15V | 9V | 12V | YES | - | 6W | - | - | 400mA | 6W | 12V | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS10482R5A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | 2005 | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Vendor Undefined | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 7.5W | - | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 76V | - | 36V | - | - | - | 10W | - | - | 3A | - | - | - | - | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() SUTS6483R3 Cosel USA, Inc. | 49 | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | NO | 11.000012g | -40°C~85°C With Derating | 2012 | SUTS (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | 4.5W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | 77% | 500V | 76V | 3.3V | 36V | 48V | YES | - | 6W | - | - | 1.35A | - | - | - | - | - | - | 26.416mm | 37.6mm | - | ROHS3 Compliant | - |