- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUTS3483R3 Cosel USA, Inc. | 49 |
| Datasheet | 6 Weeks | Through Hole | 7-SIP Module | - | 8.000009g | -40°C~85°C With Derating | 2012 | SUTS (3W) | 1.18Lx0.36W x 0.92 H 30.0mmx9.2mmx23.4mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2W | REMOTE SHUTDOWN | - | - | - | - | unknown | - | - | 1 | CE, TUV, UL | 72% | 500V | 76V | 3.3V | 36V | 48V | - | 3W | - | 600mA | - | - | - | 23.368mm | 30mm | - | ROHS3 Compliant | Lead Free | ||
![]() DAS1004805 Cosel USA, Inc. | In Stock | - | Datasheet | - | Through Hole | 12-DIP Module | - | 149.999992g | -10°C~85°C With Derating | 2006 | DAS (100W) | 5.12Lx2.28W x 0.50 H 130.0mmx58.0mmx12.7mm | Obsolete | Not Applicable | - | - | Isolated PoE Module | ITE (Commercial) | 100W | - | - | - | - | - | unknown | - | - | 1 | - | 80% | 500V | 370V | - | 88V | - | - | - | - | 20A | - | - | - | 12.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() SUTW102412 Cosel USA, Inc. | 34862479 | - | Datasheet | 6 Weeks | Through Hole | 7-SIP Module | - | 13.999987g | -40°C~85°C With Derating | 2012 | SUTW (10W) | 1.78Lx0.36W x 1.15 H 45.2mmx9.2mmx29.3mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 11W | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | 2 | - | 86% | 500V | 36V | - | 18V | - | - | 10W | -12V | 450mA | 24V | 450mA | - | 29.21mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004812-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 200W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 16.7A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002424-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 8.4A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004828-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 7.2A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004848-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 4.2A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004828-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | 9 | - | Isolated Module | ITE (Commercial) | 101W | REMOTE SHUTDOWN | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XDMA-P9 | 1 | CE, TUV, UL | 88% | 1.5kV | 76V | 28V | 36V | 48V | YES | 100W | - | 3.6A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() CBS3504832-T Cosel USA, Inc. | 9 | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 352W | - | - | - | - | - | unknown | - | - | 1 | - | 90% | 1.5kV | 76V | - | 36V | - | - | 350W | - | 11A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100242R5-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 59W | - | - | - | - | - | unknown | - | - | 1 | - | 77% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 23.4A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1002424-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 4.2A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502403-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 39W | - | - | - | - | - | unknown | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 35A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002428-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 7.2A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100482R5-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 59W | - | - | - | - | - | unknown | - | - | 1 | - | 77% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 23.4A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1002403-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 77W | - | - | - | - | - | unknown | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 23.4A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() MGS154812-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | 6-DIP Module | NO | 19.999993g | -40°C~85°C With Derating | - | MGS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 16W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | S-XDMA-P6 | 1 | - | 90% | 1.5kV | 76V | 12V | 36V | 48V | YES | 15W | - | 1.3A | - | - | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | - | ||
![]() CBS1004805-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | - | - | unknown | - | - | 1 | - | 84% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 20A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1004824-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 4.2A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004805-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | unknown | - | - | 1 | - | 83% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 30A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS100241R8-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 42W | - | - | - | - | - | unknown | - | - | 1 | - | 71% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 23.4A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - |