- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Isolation Voltage | Current - Output 2 | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS1004824-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | - | 1 | 88% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 4.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS200241R8-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 63W | - | - | - | - | - | unknown | - | - | - | 1 | 70% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS2002405-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | unknown | - | - | - | 1 | 82% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 30A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() DBS700B48-T Cosel USA, Inc. | 2279 |
| Datasheet | 6 Weeks | Through Hole | 21-DIP Module | - | 179.999996g | -20°C~85°C With Derating | 2011 | DBS (700W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 696W | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | 1 | 91% | - | 400V | - | 200V | - | - | 700W | - | 14.5A | - | - | 3kV | - | - | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGW152412-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | 5-DIP Module | - | 19.999993g | -40°C~85°C With Derating | - | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 16W | - | - | - | - | - | unknown | - | - | - | 2 | 88% | 1kV | 36V | - | 18V | - | - | 15W | -12V | 650mA | - | 24V | - | 650mA | - | 9.906mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002424-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 8.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS200241R8-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 63W | - | - | - | - | - | unknown | - | - | - | 1 | 70% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS2002412-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 200W | - | - | - | - | - | unknown | - | - | - | 1 | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 16.7A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004828-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 7.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002415-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 201W | - | - | - | - | - | unknown | - | - | - | 1 | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 13.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS504803-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | Not Applicable | 9 | - | Isolated Module | ITE (Commercial) | 39W | LG-MAX, WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | 80% | 1.5kV | 76V | 3.3V | 36V | 48V | YES | 50W | - | 35A | 38.6W | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CBS200242R5-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 88W | - | - | - | - | - | unknown | - | - | - | 1 | 76% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS200241R8-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 63W | - | - | - | - | - | unknown | - | - | - | 1 | 70% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS100242R5-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 59W | - | - | - | - | - | unknown | - | - | - | 1 | 77% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 23.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS1004805-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | - | - | unknown | - | - | - | 1 | 84% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 20A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002428-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 7.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002424-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | - | 8.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004848-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 4.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004803-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 77W | - | - | - | - | - | unknown | - | - | - | 1 | 80% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 23.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CBS3502412-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 300W | - | - | - | - | - | unknown | - | - | - | 1 | 86% | 1.5kV | 36V | - | 20V | - | - | 350W | - | 25A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | ROHS3 Compliant | Lead Free |