- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Input Current | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS1004824-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | 4.2A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS102415 Cosel USA, Inc. | 47 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 13.999987g | -40°C~85°C With Derating | 2012 | SUTS (10W) | 1.78Lx0.33W x 1.15 H 45.2mmx8.4mmx29.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | 12W | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | - | 10W | - | 800mA | - | - | - | - | - | - | - | - | 29.21mm | 45.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGW101212 Cosel USA, Inc. | 22 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | -40°C~85°C | 2017 | MGW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 87% | 1.5kV | 18V | - | 9V | - | - | - | - | -12V | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() CES48033-30P-B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | 2013 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 99W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 90% | 1.5kV | 76V | 3.3V | 36V | 48V | YES | - | 99W | - | 30A | - | - | - | - | - | - | - | - | 8.382mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() SUTW62415-G Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 11.000012g | -40°C~85°C With Derating | - | SUTW (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | - | 86% | 500V | 36V | - | 18V | - | - | - | 6W | -15V | 200mA | - | - | - | - | - | - | 200mA | - | 26.416mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUS100505-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 4-DIP Module | - | 39.999986g | -20°C~71°C With Derating | - | ZUS (10W) | 1.77Lx1.38W x 0.28 H 45.0mmx35.0mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 71°C | -20°C | ITE (Commercial) | 8W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 75% | 500V | 9V | - | 4.5V | - | - | - | 10W | - | 1.6A | - | - | - | - | - | - | - | - | 7.112mm | 44.958mm | 35.052mm | ROHS3 Compliant | Lead Free | ||
![]() SFLS30481R2B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 18-SMD Module, 15 Leads | - | 15.999989g | -40°C~85°C With Derating | - | SFLS (30W) | 1.62Lx1.43W x 0.17 H 41.2mmx36.2mmx4.4mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 14W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 84% | 1.5kV | 76V | - | 36V | - | - | - | 14.4W | - | 12A | - | - | - | - | - | - | - | - | 4.318mm | - | - | ROHS3 Compliant | - | ||
![]() DHS250B15-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 99.999994g | -40°C~100°C With Derating | 2012 | DHS (250W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 248W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 88% | - | 400V | - | 200V | - | - | - | 250W | - | 16.5A | - | - | - | - | - | 3kV | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUTW102415-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | 13.999987g | -40°C~85°C With Derating | - | SUTW (10W) | 1.78Lx0.36W x 1.15 H 45.2mmx9.2mmx29.3mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 11W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | - | 86% | 500V | 36V | - | 18V | - | - | - | 10W | -15V | 350mA | - | - | - | - | - | - | 350mA | - | 29.21mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES48120-7P-B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | 2013 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 84W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | - | 1.5kV | 76V | 12V | 36V | 48V | YES | - | 84W | - | 7A | - | - | - | - | - | - | - | - | 8.382mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() ZUW254812 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | 65.000013g | -20°C~71°C With Derating | 2005 | ZUW (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 8.5mm | unknown | NOT SPECIFIED | - | R-XDMA-P7 | 2 | Not Qualified | CSA, UL | 85% | 500V | 75V | 12V | 36V | 48V | YES | 1.05A | 25W | -12V | 1.05A | - | 48V | - | - | 620mA | - | 1.05A | Remote On/Off, OCP, OVP | 8.382mm | 65mm | 50mm | RoHS Compliant | Lead Free | ||
![]() MGW304815-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 39.999986g | -40°C~85°C With Derating | 2015 | MGW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 2 | - | - | 90% | 1kV | 76V | 15V | 36V | 48V | NO | - | 30W | -15V | 1A | - | - | - | - | - | - | 1A | - | 9.906mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() ZUS60505-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 4-DIP Module | - | 24.999999g | -20°C~71°C With Derating | - | ZUS (6W) | 1.75Lx1.10W x 0.28 H 44.5mmx28.0mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 71°C | -20°C | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 71% | 500V | 9V | - | 4.5V | - | - | - | 6W | - | 1A | - | - | - | - | - | - | - | - | 7.112mm | 44.45mm | 27.94mm | ROHS3 Compliant | Lead Free | ||
![]() SUW34815B Cosel USA, Inc. | 48 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 3.000003g | -40°C~85°C With Derating | 2011 | SUW (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | 6.5mm | unknown | - | - | - | 2 | - | - | 78% | 500V | 76V | 15V | 36V | - | - | 100mA | 3W | -15V | 100mA | - | 48V | - | Isolated | - | - | 100mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFCS30483R3C Cosel USA, Inc. | 35 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 24.999999g | -40°C~85°C With Derating | 2008 | SFCS (30W) | 1.55Lx1.32W x 0.35 H 39.3mmx33.5mmx8.8mm | e3 | yes | Active | Not Applicable | 14 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 92% | 1kV | 76V | 3.3V | 36V | 48V | NO | - | 30W | - | 9A | 29.7W | - | - | - | - | - | - | - | 8.89mm | 39.3mm | 33.5mm | ROHS3 Compliant | Lead Free | ||
![]() CBS50242R5-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | 29W | - | - | - | - | - | - | unknown | - | - | - | 1 | Not Qualified | - | 77% | 1.5kV | 36V | 2.5V | 18V | - | - | - | 50W | - | 11.7A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS200482R5-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 88W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 76% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 35A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() ZTS31215 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | 24.999999g | -20°C~71°C With Derating | 2001 | ZTS (3W) | 1.40Lx0.39W x 1.02 H 35.5mmx10.0mmx26.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 74% | 500V | 18V | 15V | 9V | - | - | 200mA | 3W | - | 200mA | - | - | - | - | 338mA | - | - | - | 25.908mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002412-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 8.4A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUTW34812 Cosel USA, Inc. | 34862479 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | 8.000009g | -40°C~85°C With Derating | 2012 | SUTW (3W) | 1.18Lx0.36W x 0.92 H 30.0mmx9.2mmx23.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3.1W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | - | 76% | 500V | 76V | - | 36V | - | - | - | 3W | -12V | 130mA | - | - | 24V | - | - | - | 130mA | - | 29.21mm | - | - | ROHS3 Compliant | Lead Free |