- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Input Current | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFS104815A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | - | - | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 11W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 10W | - | 700mA | - | - | - | - | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() SFS15481R5A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | - | - | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 7.8W | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 76V | - | 36V | - | - | - | 15W | - | 5.2A | - | - | - | - | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() SFS30481R5A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 30.000004g | -40°C~85°C With Derating | - | 2005 | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 16W | - | - | - | - | - | - | - | - | - | 1 | - | 87.5% | 1.5kV | 76V | - | 36V | - | - | - | 30W | - | 10.4A | - | - | - | - | - | - | 7.874mm | 38.608mm | 31.242mm | ROHS3 Compliant | - | ||
![]() SFS154802A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | - | - | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 9W | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 76V | - | 36V | - | - | - | 15W | - | 4.5A | - | - | - | - | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() ZTS32415 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 24.999999g | -20°C~71°C With Derating | - | 2007 | ZTS (3W) | 1.40Lx0.39W x 1.02 H 35.5mmx10.0mmx26.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 3W | - | - | - | - | - | unknown | - | - | - | 1 | - | 75% | 500V | 36V | - | 18V | - | - | - | 3W | - | 200mA | - | - | - | - | - | - | 25.908mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFS304810A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 30.000004g | -40°C~85°C With Derating | - | - | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 30W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.5kV | 76V | - | 36V | - | - | - | 30W | - | 3A | - | - | - | - | - | - | 7.874mm | 38.608mm | 31.242mm | ROHS3 Compliant | - | ||
![]() SFS104812A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | - | 2005 | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 11W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 76V | 12V | 36V | - | - | 900mA | 10W | - | 900mA | - | - | - | 260mA | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() CES48033-30P Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | - | 2013 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | 8 | R-XDMA-P8 | 1 | - | 90% | 1.5kV | 76V | 3.3V | 36V | 48V | YES | - | 99W | - | 30A | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() SFLS10483R3B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 18-SMD Module, 15 Leads | - | 8.000009g | -40°C~85°C With Derating | - | - | SFLS (10W) | 1.52Lx0.88W x 0.17 H 38.7mmx22.4mmx4.2mm | - | Active | 2 (1 Year) | - | - | Isolated Module | - | - | ITE (Commercial) | 10W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 76V | - | 36V | - | - | - | 10W | - | 3A | - | - | - | - | - | - | 4.318mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUS154805-A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 56.699046g | -20°C~71°C With Derating | - | - | ZUS (15W) | 1.97Lx1.77W x 0.33 H 50.0mmx45.0mmx8.5mm | - | Active | Not Applicable | - | - | Isolated Module | 71°C | -20°C | ITE (Commercial) | 12W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 500V | 75V | - | 36V | - | - | - | 15W | - | 2.4A | - | - | - | - | - | - | 8.382mm | 50.038mm | 44.958mm | ROHS3 Compliant | - | ||
![]() SUW104812B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 6.000006g | -40°C~85°C With Derating | - | 2011 | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 11W | DUAL | GULL WING | NOT SPECIFIED | 1 | 6.5mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 86% | 500V | 76V | 12V | 36V | 48V | YES | 450mA | 10W | -12V | 450mA | 10.8W | 48V | 24V | - | 450mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS101215 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | NO | 13.999987g | -40°C~85°C With Derating | - | 2012 | SUTS (10W) | 1.78Lx0.33W x 1.15 H 45.2mmx8.4mmx29.3mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | ITE (Commercial) | 12W | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | 87% | 500V | 18V | 15V | 9V | 12V | YES | - | 10W | - | 800mA | - | - | - | - | - | - | 29.21mm | 45.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS10053R3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 13.999987g | -40°C~85°C With Derating | - | 2012 | SUTS (10W) | 1.78Lx0.33W x 1.15 H 45.2mmx8.4mmx29.3mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | ITE (Commercial) | 8.6W | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | 81% | 500V | 9V | 3.3V | 4.5V | 5V | YES | - | 10W | - | 2.6A | 8.58W | - | - | - | - | - | 29.21mm | 45.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS100512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 13.999987g | -40°C~85°C With Derating | - | 2012 | SUTS (10W) | 1.78Lx0.33W x 1.15 H 45.2mmx8.4mmx29.3mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | ITE (Commercial) | 11W | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | 85% | 500V | 9V | 12V | 4.5V | 5V | YES | - | 10W | - | 1A | - | - | - | - | - | - | 29.21mm | 45.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUW34812B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | 2011 | SUW (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 3.1W | - | - | - | - | 6.5mm | unknown | - | - | - | 2 | - | 78% | 500V | 76V | 12V | 36V | - | - | 130mA | 3W | -12V | 130mA | - | 48V | 24V | - | 130mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTS30515 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | 24.999999g | -20°C~71°C With Derating | - | 2007 | ZTS (3W) | 1.40Lx0.39W x 1.02 H 35.5mmx10.0mmx26.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 3W | - | - | - | - | - | unknown | - | - | - | 1 | - | 70% | 500V | 9V | - | 4.5V | - | - | - | 3W | - | 200mA | - | - | - | - | - | - | 25.908mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGS304812-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 39.999986g | -40°C~85°C With Derating | - | 2016 | MGS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 92% | 1.5kV | 76V | 12V | 36V | 48V | YES | - | 30W | - | 2.5A | - | - | - | - | - | - | 9.906mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() SUW61215B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 4.000004g | -40°C~85°C With Derating | - | 2011 | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 6.5mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 85% | 500V | 18V | 15V | 9V | 12V | YES | 200mA | 6W | -15V | 200mA | 6W | 12V | - | - | 200mA | - | 6.604mm | 31.6mm | 18.1mm | ROHS3 Compliant | Lead Free | ||
![]() ZUS15483R3 Cosel USA, Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | - | 56.699046g | -20°C~71°C With Derating | - | 2011 | ZUS (15W) | 1.97Lx1.77W x 0.33 H 50.0mmx45.0mmx8.5mm | yes | Obsolete | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 7.9W | DUAL | PIN/PEG | - | 1 | 8.5mm | unknown | - | 6 | R-XDMA-P6 | 1 | - | 78% | 500V | 75V | 3.3V | 36V | 48V | YES | 2.4A | 15W | - | 2.4A | 7.92W | 48V | - | - | - | - | 8.382mm | 50mm | 45mm | RoHS Compliant | Lead Free | ||
![]() MGW30512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Tube | - | MGW (3W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 83% | 1.5kV | 9V | - | 4.5V | - | - | - | - | -12V | - | - | - | - | - | - | OCP | - | - | - | ROHS3 Compliant | - |