- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Current - Output 1 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHS4004810-L2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 400W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS4004828-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 392W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active High | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS4004832-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 400W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active High | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() BRDS150 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 26-SMD Module | - | - | -40°C~85°C With Derating | BRDS | 1.50Lx1.09W x 0.54 H 38.0mmx27.7mmx13.8mm | - | Active | Not Applicable | - | - | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | 89% | - | 14V | - | 4.5V | - | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS4004828 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 392W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS4004824-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 396W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active High | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS4004824-L5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 396W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS5004812-L2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (500W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 504W | - | - | - | - | - | - | - | - | 1 | 95% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS7004812H-L8 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (700W) | 2.30Lx1.45W x 0.41 H 58.4mmx36.8mmx10.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 702W | - | - | - | - | - | - | - | - | 1 | 96% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS7004812H-U Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (700W) | 2.30Lx1.45W x 0.41 H 58.4mmx36.8mmx10.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 702W | - | - | - | - | - | - | - | - | 1 | 96% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS5004812-U Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (500W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 504W | - | - | - | - | - | - | - | - | 1 | 95% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS5004812-BF Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (500W) | 2.32Lx1.47W x 0.50 H 58.9mmx37.3mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 504W | - | - | - | - | - | - | - | - | 1 | 95% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Baseplate, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS4004810-L5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 400W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS4004812-I Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 396W | - | - | - | - | - | - | - | - | 1 | 95% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS7004812H-L2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (700W) | 2.30Lx1.45W x 0.41 H 58.4mmx36.8mmx10.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 702W | - | - | - | - | - | - | - | - | 1 | 96% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CHS7004812H-B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (700W) | 2.32Lx1.47W x 0.50 H 58.9mmx37.3mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 702W | - | - | - | - | - | - | - | - | 1 | 96% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Baseplate, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CQS48120-14-N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | 8-DIP Module | NO | 39.999986g | -40°C~85°C With Derating | CQS (160W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 168W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | 92% | 1.5kV | 76V | 12V | 36V | 48V | YES | 168W | - | 14A | - | 8.382mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() CHS4004815-L5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 398W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() BRDS120 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Sixteenth Brick | NO | - | -40°C~85°C With Derating | BRDS | 1.30Lx0.90W x 0.50 H 33.0mmx22.9mmx12.7mm | - | Active | Not Applicable | 20 | - | Non-Isolated PoL Module | ITE (Commercial) | - | QUAD | UNSPECIFIED | - | 1 | - | - | - | R-XQMA-X20 | 1 | 89% | - | 14V | - | 4.5V | - | YES | - | - | - | Adjustable Output, Remote Sense | - | 33mm | 22.9mm | ROHS3 Compliant | - | ||
![]() CHS4002415 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Quarter Brick | - | - | -40°C~85°C With Derating | CHS (400W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 398W | - | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 36V | - | 18V | - | - | - | Enable, Active Low | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - |