- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Input Current | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUCS61212C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 7.000008g | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | - | 225 | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 85% | 500V | 18V | 12V | 9V | 12V | YES | - | 6W | - | 500mA | 6W | 12V | - | - | - | - | - | Remote On/Off, OCP | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS104805C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | 2006 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | - | 225 | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 85% | 500V | 76V | 5V | 36V | 48V | YES | 2A | 10W | - | 2A | - | 48V | - | - | - | - | - | Remote On/Off, OCP | 7.112mm | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() SUS31215C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 3.000003g | -40°C~85°C With Derating | - | 2005 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | 200mA | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | CE, UL | 80% | 500V | 18V | 15V | 9V | 12V | YES | 200mA | 3W | - | 200mA | 3W | 12V | - | - | - | - | - | Remote On/Off, OCP | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGW302405 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 39.999986g | -40°C~85°C | - | 2010 | MGW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 9.9mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P6 | 2 | - | 87% | 1.5kV | 36V | 5V | 18V | 24V | NO | 2.5A | 30W | -5V | 2.5A | - | 24V | - | Isolated | - | - | 2.5A | Remote On/Off, OCP, OVP | 9.906mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUW101212C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | 6.000006g | -40°C~85°C With Derating | - | 2005 | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 11W | - | 10.8W | DUAL | - | NOT SPECIFIED | 1 | - | 6.5mm | unknown | 450mA | NOT SPECIFIED | - | R-XDMA-T7 | 2 | CE, UL | 86% | 500V | 18V | 12V | 9V | 12V | YES | 450mA | 10W | -12V | 450mA | - | 12V | 24V | - | - | - | 450mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R50512B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 1.6W | - | - | DUAL | GULL WING | 225 | 1 | - | - | unknown | - | NOT SPECIFIED | 5 | R-XDMA-G5 | 1 | - | 72% | 500V | 9V | 12V | 4.5V | 5V | YES | 130mA | 1.5W | - | 130mA | - | 5V | - | - | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGS6483R3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | -40°C~85°C With Derating | Tube | - | MGS (6W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 81% | 1.5kV | 76V | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() SUCS6483R3C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 7.000008g | -40°C~85°C With Derating | Tray | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | - | 225 | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 77% | 500V | 76V | 3.3V | 36V | 48V | YES | - | 6W | - | 1.35A | - | 48V | - | - | - | - | - | Remote On/Off, OCP | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGS1R52412 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | NO | - | -40°C~85°C With Derating | - | 2016 | MGS (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | Not Applicable | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | SINGLE | - | - | 1 | - | - | unknown | - | - | - | R-XSMA-T4 | 1 | - | 82% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | 8.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R54812B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 1.6W | - | - | DUAL | GULL WING | 225 | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | 75% | 500V | 76V | 12V | 36V | 48V | YES | 130mA | 1.5W | - | 130mA | - | 48V | - | - | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGW152412 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 19.999993g | -40°C~85°C | - | 2010 | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | 9.9mm | unknown | - | NOT SPECIFIED | - | - | 2 | - | 88% | 1.5kV | 36V | 24V | 18V | - | - | 650mA | 15W | -12V | 650mA | - | 24V | - | Isolated | - | - | 650mA | Remote On/Off, OCP | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002428 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 9-DIP Module | - | 85.048569g | -40°C~100°C With Derating | - | 2005 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | CE, TUV, cULus | 87% | 1.5kV | 36V | 28V | 18V | 24V | YES | 7.2A | 200W | - | 7.2A | - | - | - | - | 9.66A | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() SFS104815B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | 12.000013g | -40°C~85°C With Derating | Box | 2006 | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | 2 (1 Year) | 17 | - | Isolated Module | - | ITE (Commercial) | 11W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | unknown | - | NOT SPECIFIED | - | - | 1 | - | 88% | 1.5kV | 76V | 15V | 36V | 48V | NO | - | 10W | - | 700mA | - | - | - | - | - | - | - | - | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() CBS504824-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 50W | - | 2.1A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS62412B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 7.000008g | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 86% | 500V | 36V | 12V | 18V | 24V | YES | - | 6W | - | 500mA | 6W | 24V | - | - | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS200241R8-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 63W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 70% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 35A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1002403-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 77W | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | - | R-XDMA-P9 | 1 | - | 79% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | - | 100W | - | 23.4A | 77.2W | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() CBS100241R8-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 42W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 71% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 23.4A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() DHS200A24 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 99.999994g | -40°C~100°C With Derating | - | 2011 | DHS (200W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 202W | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | 1 | - | 88% | - | 160V | 24V | 60V | - | - | - | 200W | - | 8.4A | - | - | - | Isolated | - | 3kV | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502415 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 13-DIP Module | - | 85.048569g | -40°C~100°C With Derating | - | 2005 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | LG-MAX, WD-MAX | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.7mm | unknown | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | CE, TUV, cULus | 87% | 1.5kV | 36V | 15V | 18V | 24V | YES | 3.4A | 50W | - | 3.4A | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free |