- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Input Current | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUW61215C Cosel USA, Inc. | 78 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | 4.000004g | -40°C~85°C With Derating | - | 2005 | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 6.5mm | unknown | 200mA | NOT SPECIFIED | - | R-XDMA-T7 | 2 | - | CE, UL | 85% | 500V | 18V | 15V | 9V | 12V | YES | 200mA | 6W | -15V | 200mA | 6W | 12V | - | - | - | 200mA | Remote On/Off, OCP | 6.604mm | - | 31.6mm | 18.1mm | ROHS3 Compliant | Lead Free | ||
![]() CBS504828-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 50W | LG-MAX, WD-MAX | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 88% | 1.5kV | 76V | 28V | 36V | 48V | YES | - | 50W | - | 1.8A | 50.4W | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() MGS302415-R Cosel USA, Inc. | 18973845 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 39.999986g | -40°C~85°C With Derating | - | 2014 | MGS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 92% | 1.5kV | 36V | 15V | 18V | 24V | YES | - | 30W | - | 2A | - | - | - | - | - | - | - | 9.906mm | - | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() MGS64815 Cosel USA, Inc. | 12 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | -40°C~85°C With Derating | Tube | - | MGS (6W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 89% | 1.5kV | 76V | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | - | ROHS3 Compliant | - | ||
![]() SUCW61212BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 7.000008g | -40°C~85°C With Derating | - | 2006 | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | NICKEL | ITE (Commercial) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 7mm | unknown | - | NOT SPECIFIED | 7 | R-XDMA-G7 | 2 | - | - | 85% | 500V | 18V | 12V | 9V | 12V | YES | 250mA | 6W | -12V | 250mA | 6W | 12V | 24V | - | - | 250mA | - | 7.112mm | - | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() MGFS1R52405 Cosel USA, Inc. | 69 | - | Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | - | - | -40°C~85°C | - | - | MGFS (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 1.5W | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 80% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | - | - | ROHS3 Compliant | - | ||
![]() SUS104805C Cosel USA, Inc. | 54 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | - | -40°C~85°C With Derating | Tray | 2005 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | - | 85% | 500V | 76V | 5V | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | 7mm | 39.2mm | - | ROHS3 Compliant | - | ||
![]() MGFW62412 Cosel USA, Inc. | 110 | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | NO | - | -40°C~85°C With Derating | - | - | MGFW (6W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | SINGLE | - | - | 1 | - | - | - | - | - | - | R-XSMA-T7 | 2 | - | - | 87% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | - | -12V | - | 6W | - | - | - | - | - | Remote On/Off, OCP | - | - | - | 9.5mm | ROHS3 Compliant | - | ||
![]() SUW60512C Cosel USA, Inc. | 48 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | 4.000004g | -40°C~85°C With Derating | - | 2005 | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 6.5mm | unknown | 250mA | NOT SPECIFIED | - | R-XDMA-T7 | 2 | - | CE, UL | 78% | 500V | 9V | 12V | 4.5V | 5V | YES | 250mA | 6W | -12V | 250mA | 6W | 5V | - | - | - | 250mA | Remote On/Off, OCP | 6.604mm | - | 31.6mm | 18.1mm | ROHS3 Compliant | Lead Free | ||
![]() SUW31212C Cosel USA, Inc. | 10 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | 3.000003g | -40°C~85°C With Derating | - | 2005 | SUW (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | 3.12W | - | - | - | - | - | 6.5mm | unknown | 130mA | - | - | - | 2 | - | CE, UL | 78% | 500V | 18V | 12V | 9V | - | - | 130mA | 3W | -12V | 130mA | - | 12V | - | - | - | 130mA | Remote On/Off, OCP | 6.604mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS1R54805C Cosel USA, Inc. | 1000 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 2.000002g | -40°C~85°C With Derating | - | 2005 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | 1.5W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | 300mA | NOT SPECIFIED | 5 | R-XDMA-T5 | 1 | - | CE, UL | 76% | 500V | 76V | 5V | 36V | 48V | YES | 300mA | 1.5W | - | 300mA | - | 48V | - | - | - | - | OCP | 6.604mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS1R50505C Cosel USA, Inc. | 60 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 2.000002g | -40°C~85°C With Derating | Tray | 2005 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | 1.5W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | 300mA | NOT SPECIFIED | 5 | R-XDMA-T5 | 1 | - | CE, UL | 74% | 500V | 9V | 5V | 4.5V | 5V | YES | 300mA | 1.5W | - | 300mA | - | - | - | - | - | - | OCP | 6.604mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CHS3004812H-B Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | -40°C~85°C With Derating | - | - | CHS (300W) | 2.32Lx0.92W x 0.50 H 58.9mmx23.3mmx12.7mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 300W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 95.5% | 250V | 76V | 12V | 36V | 48V | YES | - | - | - | - | 300W | - | - | - | - | - | - | - | - | 58.9mm | 23.26mm | ROHS3 Compliant | - | ||
![]() SUCS6483R3B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 7.000008g | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 4.5W | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 77% | 500V | 76V | 3.3V | 36V | 48V | YES | - | 6W | - | 1.35A | - | 48V | - | - | - | - | - | 7.112mm | - | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS62415B Cosel USA, Inc. | 30 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 7.000008g | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 86% | 500V | 36V | 15V | 18V | 24V | YES | - | 6W | - | 400mA | 6W | 24V | - | - | - | - | - | 7.112mm | - | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ZUS1R52405 Cosel USA, Inc. | 350 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 10.000011g | -20°C~71°C With Derating | - | 2005 | ZUS (1.5W) | 1.08Lx0.71W x 0.28 H 27.5mmx18.0mmx7.0mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 7mm | unknown | - | - | - | - | 1 | Not Qualified | CE, TUV, cULus | 71% | 500V | 36V | 5V | 18V | - | - | 300mA | 1.5W | - | 300mA | - | - | - | Isolated | 88mA | - | OCP | 7.112mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFS10483R3C Cosel USA, Inc. | 51 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 12.000013g | -40°C~85°C With Derating | Box | 2005 | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Not Applicable | 14 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 5mm | unknown | - | NOT SPECIFIED | - | - | 1 | - | - | 88% | 1.5kV | 76V | 3.3V | 36V | 48V | NO | 3A | 10W | - | 3A | 9.9W | 48V | - | - | - | - | - | 5.08mm | - | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() SUCW1R52412C Cosel USA, Inc. | 66 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 3.000003g | -40°C~85°C With Derating | Tray | 2012 | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | - | - | 73% | 500V | 36V | 12V | 18V | 24V | YES | 65mA | 1.5W | -12V | 65mA | 1.56W | - | - | - | - | 65mA | OCP | 7.112mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGFS154812-R Cosel USA, Inc. | 8057648 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | 19.999993g | -40°C~85°C With Derating | - | 2015 | MGFS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 16W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 18V | - | - | - | 15W | - | 1.3A | - | - | - | - | - | - | - | 9.906mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS102405B Cosel USA, Inc. | 160 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 10.000011g | -40°C~85°C With Derating | - | 2006 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 85% | 500V | 36V | 5V | 18V | 24V | YES | 2A | 10W | - | 2A | - | 24V | - | - | - | - | - | 7.112mm | - | 40.2mm | 22mm | ROHS3 Compliant | Lead Free |