- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Input Current | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUS31212BP Cosel USA, Inc. | 132 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 3.000003g | - | -40°C~85°C With Derating | - | 2011 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 81% | 500V | 18V | 12V | 9V | 12V | YES | 250mA | 3W | - | 250mA | 3W | 12V | - | - | - | - | - | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() ZTS1R52405 Cosel USA, Inc. | 107 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 14.999988g | - | -20°C~71°C With Derating | - | 2005 | ZTS (1.5W) | 1.10Lx0.39W x 0.83 H 28.0mmx10.0mmx21.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | 21mm | unknown | - | - | - | 1 | CE, TUV, cULus | 71% | 500V | 36V | 5V | 18V | - | - | 3A | 1.5W | - | 300mA | - | 24V | - | - | 88mA | - | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGFW304815 Cosel USA, Inc. | 500 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 39.999986g | - | -40°C~85°C With Derating | - | 2010 | MGFW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 9.9mm | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 2 | - | 87% | 1.5kV | 76V | 15V | 18V | 48V | NO | 1A | 30W | -15V | 1A | - | 48V | - | Isolated | - | 1A | Remote On/Off, OCP | 9.906mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGFS154815-R Cosel USA, Inc. | 45 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | 19.999993g | - | -40°C~85°C With Derating | - | 2015 | MGFS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 89% | 1.5kV | 76V | - | 18V | - | - | - | 15W | - | 1A | - | - | - | - | - | - | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS3502448 Cosel USA, Inc. | 2999 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Half Brick | - | 85.048569g | - | -40°C~100°C With Derating | - | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 302W | LG-MAX; WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12.7mm | unknown | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | 90% | 1.5kV | 36V | 48V | 20V | 24V | YES | 7.3A | 350W | - | - | 302W | 24V | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() SUS31212B Cosel USA, Inc. | 96 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 3.000003g | - | -40°C~85°C With Derating | - | 2006 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 81% | 500V | 18V | 12V | 9V | 12V | YES | 250mA | 3W | - | 250mA | 3W | 12V | - | - | - | - | Remote On/Off, OCP | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R52412BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 3.000003g | - | -40°C~85°C With Derating | - | 2011 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 1.6W | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | 75% | 500V | 36V | 12V | 18V | 24V | YES | 130mA | 1.5W | - | 130mA | - | 24V | - | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGFW302412 Cosel USA, Inc. | 110 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 39.999986g | - | -40°C~85°C With Derating | - | 2010 | MGFW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 9.9mm | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 2 | - | 88% | 1.5kV | 36V | 12V | 9V | 24V | NO | 1.25A | 30W | -12V | 1.25A | - | 24V | - | Isolated | - | 1.25A | Remote On/Off, OCP | 9.906mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGW151205-R Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 19.999993g | Industrial grade | -40°C~85°C With Derating | - | 2015 | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | 2 | - | 84% | 1kV | 18V | - | 9V | - | - | - | 15W | -5V | 1.5A | - | - | 10V | - | - | 1.5A | - | 9.906mm | - | - | ROHS3 Compliant | - | ||
![]() SUW62415B Cosel USA, Inc. | 133 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 4.000004g | - | -40°C~85°C With Derating | - | 2011 | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 6.5mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 86% | 500V | 36V | 15V | 18V | 24V | YES | 200mA | 6W | -15V | 200mA | 6W | 24V | - | - | - | 200mA | - | 6.604mm | 31.6mm | 18.1mm | ROHS3 Compliant | Lead Free | ||
![]() ZUS34812 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 15.999989g | - | -20°C~71°C With Derating | - | 2005 | ZUS (3W) | 1.38Lx0.91W x 0.28 H 35.0mmx23.0mmx7.0mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | 4 | R-XDMA-P4 | 1 | CSA, TUV, UL | 76% | 500V | 72V | 12V | 36V | 48V | NO | 250mA | 3W | - | 250mA | 3W | 48V | - | Isolated | 82mA | - | OCP | 7.112mm | 35mm | 23mm | ROHS3 Compliant | Lead Free | ||
![]() SUCW64815C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 7.000008g | - | -40°C~85°C With Derating | - | 2006 | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | yes | Active | Not Applicable | 7 | - | Isolated Module | NICKEL | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | 7 | R-XDMA-P7 | 2 | - | 86% | 500V | 76V | 15V | 36V | 48V | YES | 200mA | 6W | -15V | 200mA | 6W | 48V | - | - | - | 200mA | Remote On/Off, OCP | 7.112mm | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS6053R3C Cosel USA, Inc. | 21 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 7.000008g | - | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | DUAL | - | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 72% | 500V | 9V | 3.3V | 4.5V | 5V | YES | - | 6W | - | 1.2A | - | 5V | - | - | - | - | Remote On/Off, OCP | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW1R52415C Cosel USA, Inc. | 160 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 3.000003g | - | -40°C~85°C With Derating | Tray | 2012 | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 2 | - | 73% | 500V | 36V | 15V | 18V | 24V | YES | 50mA | 1.5W | -15V | 50mA | - | - | - | - | - | 50mA | OCP | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R54805B Cosel USA, Inc. | 69 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 3.000003g | - | -40°C~85°C With Derating | - | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | 74% | 500V | 76V | 5V | 36V | 48V | YES | 300mA | 1.5W | - | 300mA | - | 48V | - | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS15243R3B Cosel USA, Inc. | 18 | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | 12.000013g | - | -40°C~85°C With Derating | Box | 2006 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | 2 (1 Year) | 17 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | REMOTE SHUTDOWN | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | - | 1 | CE, TUV, UL | 89% | 1.5kV | 36V | 3.3V | 18V | 24V | NO | - | 15W | - | 4.5A | - | - | - | - | - | - | - | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() SFS152412B Cosel USA, Inc. | 27 | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | 12.000013g | - | -40°C~85°C With Derating | Box | 2006 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | 2 (1 Year) | 17 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | REMOTE SHUTDOWN | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | - | 1 | CE, TUV, UL | 89% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | 15W | - | 1.25A | - | - | - | - | - | - | - | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() CHS3004812-B Cosel USA, Inc. | 2026 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | - | -40°C~85°C With Derating | - | - | CHS (300W) | 2.32Lx0.92W x 0.50 H 58.9mmx23.3mmx12.7mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 300W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 94.5% | 250V | 76V | 12V | 36V | 48V | YES | - | - | - | - | 300W | - | - | - | - | - | - | - | 58.9mm | 23.26mm | ROHS3 Compliant | - | ||
![]() MGS301212 Cosel USA, Inc. | 100 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 39.999986g | - | -40°C~85°C With Derating | - | 2010 | MGS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 9.9mm | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 90% | 1.5kV | 18V | 12V | 9V | 12V | YES | 2.5A | 30W | - | 2.5A | - | 12V | - | Isolated | - | - | Remote On/Off, OCP, OVP | 9.906mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() MGS1R51215 Cosel USA, Inc. | 38 | - | Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C With Derating | - | 2016 | MGS (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 84% | 1.5kV | 18V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | - | ROHS3 Compliant | Lead Free |